EN
  • EN
  • DE

M82172G24

Part No M82172G24
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC PROCESSOR C100 672BGA / Microprocessor IC *
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series *
Package Bulk
Product Status Obsolete
Base Product Number M8217
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1189431-M82172G24
Ultra Librarian 3D Model Ultra Librarian M82172G24 CAD Model

Description

The NXP M82172G24 is a state-of-the-art semiconductor product designed to meet the rigorous demands of modern electronic systems. This product is a testament to NXP's commitment to providing high-performance and reliable solutions for the electronics industry.

Key Features

  • High Integration: The M82172G24 integrates multiple functions into a single chip, reducing the need for additional components and simplifying circuit design.
  • Advanced Technology: Manufactured using cutting-edge processes, this product offers superior performance and efficiency, making it suitable for a wide range of applications.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with minimal power, thereby extending the battery life of portable devices and reducing the environmental impact.
  • Robust Security Features: With built-in security mechanisms, the M82172G24 ensures the protection of sensitive data, making it ideal for applications where data integrity is paramount.

Applications

The versatility of the NXP M82172G24 allows it to be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Telecommunication infrastructure
  • Consumer electronics

Technical Specifications

Parameter Value
Package Type Surface-Mount
Operating Temperature Range -40°C to +85°C
Supply Voltage Specific to application requirements
Compliance RoHS, Lead-Free

Quality and Reliability

NXP's M82172G24 is manufactured under strict quality control standards to ensure high reliability and performance consistency. It undergoes rigorous testing to guarantee that it meets the industry's highest standards for quality and reliability.

Support and Resources

Customers can access a wide range of resources, including datasheets, application notes, and design support, to facilitate the integration of the M82172G24 into their products. NXP's dedicated support team is also available to provide assistance and answer any technical queries.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess