EN
  • EN
  • DE

TPS5410EVM-203

Part No TPS5410EVM-203
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description MODULE EVAL FOR TPS5410 / TPS5410 DC to DC Converter and Switching Regulator Chip 5VDC/12VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SWIFT
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 5V, 12V
Output Current 1A, 1A
Voltage - Input 7 V ~ 36 V
Regulator Topology Buck
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS5410
Win Source Part Number 797961-TPS5410EVM-203
Popularity Medium
Supply and Demand Status Limited
Family Name TPS5410
Introduction Date September 01, 2006
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS5410EVM-203 CAD Model

Description

The TPS5410EVM-203 from Texas Instruments is a comprehensive evaluation module designed for testing the performance and capabilities of the TPS5410 Regulator. This regulator is a versatile and robust device that offers an efficient solution for a variety of applications requiring a step-down (buck) voltage converter.

Key Features

  • Wide Input Range: The TPS5410EVM-203 operates with an input voltage range from 5.5V to 36V, making it suitable for a variety of input sources.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.22V to 33V, allowing for a broad range of applications and flexibility in design.
  • High Efficiency: With an integrated 1.5A continuous current switch, the module provides high efficiency power conversion, which is critical for reducing heat and improving system reliability.
  • Thermal Shutdown and Overcurrent Protection: The TPS5410EVM-203 includes built-in protective features to ensure the longevity and safety of both the module and the system it is used within.
  • Frequency Synchronization: It allows for synchronization to an external clock, which minimizes interference with other components in a complex system.

Applications

The versatility of the TPS5410EVM-203 makes it an ideal choice for a wide array of applications, including but not limited to:

  • Industrial Power Supplies
  • Automotive Systems
  • Telecommunications Equipment
  • Battery-Powered Devices
  • Portable Electronics

Design and Layout

The evaluation module is designed with simplicity in mind, allowing for quick and easy setup. It includes test points for convenient measurements and a layout optimized for minimal noise and interference. The TPS5410EVM-203 also provides ample documentation and support, ensuring that engineers can fully explore the capabilities of the TPS5410 regulator.

Conclusion

The TPS5410EVM-203 Evaluation Module from Texas Instruments is a powerful tool for designers and engineers looking to implement a reliable and efficient voltage regulation solution in their projects. With its wide input range, adjustable output voltage, and robust protection features, it stands as an exemplary representation of Texas Instruments' commitment to high-quality and high-performance power management solutions.

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT8310NHADJ-T
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3842A
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
STMicroelectronics
BOARD EVAL A6902D SW REG
Lowest to $24.4448
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4515SH-T
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess