EN
  • EN
  • DE

TMDS570LS12HDK

Part No TMDS570LS12HDK
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TMS570LS EVAL BRD / TMS570LS Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Hercules™
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-R4F
Utilized IC / Part TMS570LS
Mounting Type Fixed
Contents Board(s) , Cable(s) , Accessories
Base Product Number TMDS
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341918-TMDS570LS12HDK
Ultra Librarian 3D Model Ultra Librarian TMDS570LS12HDK CAD Model

Description

The TMDS570LS12HDK is a highly-integrated development kit from Texas Instruments, designed to support the Hercules microcontroller (MCU) family of high-performance, safety-critical ARM Cortex-R-based MCUs. This development kit is specifically tailored for the TMDS570LS12x series, which is engineered to meet the rigorous demands of safety-critical applications in the industrial, automotive, transportation, and medical sectors.

Key Features:

  • High-Performance MCU Core: At the heart of the kit is the TMDS570LS12x MCU, featuring a dual-core ARM Cortex-R4F processor that provides up to 330 MHz of performance. This enables the handling of complex control algorithms and real-time data processing.
  • Advanced Safety Features: With built-in safety features such as Error Signaling Module (ESM), RAM parity and ECC, CPU self-test, and loopback capabilities, the MCU is designed to achieve high levels of system robustness and is compliant with safety standards like ISO 26262 and IEC 61508.
  • Comprehensive Development Tools: The kit includes TI’s Code Composer Studio™ Integrated Development Environment (IDE) and HALCoGen, a GUI-based code generation tool, which simplifies the configuration and generation of MCU peripheral drivers.
  • Extensive Connectivity: The development board provides a range of connectivity options including CAN, Ethernet, LIN, and FlexRay, which are essential for automotive and industrial communication protocols.
  • On-board Debugging: An integrated XDS100v2 JTAG emulator with a USB interface offers convenient debugging and programming capabilities without the need for external tools.
  • Rich Peripheral Set: A variety of peripherals are available on the board to explore the full potential of the Hercules MCU, including a high-resolution PWM, ADCs, timers, and more.

Applications:

The TMDS570LS12HDK is suited for a wide range of safety-critical applications such as:

  • Automotive systems (brake, steering, ADAS)
  • Industrial automation and control systems
  • Railway communications and control
  • Medical equipment
  • Aerospace and defense systems

With its robust design and comprehensive feature set, the TMDS570LS12HDK is an excellent platform for developing and testing applications that require the highest levels of safety and reliability.

You May Also Be Interested in

Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess