EN
  • EN
  • DE

TLV62065EVM-719

Part No TLV62065EVM-719
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TLV62065
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards
Estimated Pruduction Lead Time 3 Weeks
Features TLV62065 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Manufacturer Texas Instruments
Package Box
Family Name TLV62065
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number 296-45870, TLV62065EVM-719-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936917-TLV62065EVM-719
Ultra Librarian 3D Model Ultra Librarian TLV62065EVM-719 CAD Model

Description

TLV62065EVM-719 Evaluation Module from Texas Instruments

The TLV62065EVM-719 is a fully assembled and tested circuit for evaluating the TLV62065, a high-efficiency synchronous step-down converter from Texas Instruments. This evaluation module (EVM) is designed to help designers and engineers quickly and efficiently test the capabilities and performance of the TLV62065 converter in their applications.

The TLV62065 is a compact, high-frequency switching regulator which offers a very low quiescent current and enables small-sized, efficient power supplies for a variety of applications. With a wide input voltage range of 2.5V to 5.5V, it is suitable for systems powered by lithium-ion batteries or 5V input rails. The device supports up to 2A of output current and achieves excellent power efficiency, making it ideal for portable and battery-powered equipment.

The TLV62065EVM-719 provides a default output voltage of 1.8V, which can be adjusted by changing the feedback resistors. The module incorporates all the necessary components for the TLV62065 to function and includes places for input and output capacitors to optimize switching regulator performance. This allows users to experiment with different component values to achieve the best performance for their specific application.

Key features of the EVM include:

  • High-efficiency synchronous step-down DC-DC converter
  • Adjustable output voltage for application flexibility
  • Up to 2A output current capability
  • Power-good output for sequencing and monitoring
  • Thermal shutdown and short-circuit protection for device safety
  • Low-profile and small-sized layout for space-constrained applications
  • Easy-to-use test points for convenient evaluation and testing

The EVM is also equipped with several test points and jumpers that provide a convenient way to configure the circuit, probe various signals, and interface with external test and application circuitry. This level of integration and user-friendliness makes the TLV62065EVM-719 an excellent tool for assessing the performance of the TLV62065 and expediting the development of power management solutions.

Overall, the TLV62065EVM-719 from Texas Instruments is an invaluable resource for engineers looking to create efficient, high-performance power systems with the TLV62065 step-down converter.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4533AYH-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT512US-T
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4515SH-T
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess