EN
  • EN
  • DE

SB140-A52

Part No SB140-A52
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 1A DO41 / Diode
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Package Tape & Box (TB)
Product Status Obsolete
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1122109-SB140-A52
Ultra Librarian 3D Model Ultra Librarian SB140-A52 CAD Model

Description

The SB140-A52 is a robust and high-performance Schottky Barrier Rectifier designed and manufactured by Diodes Incorporated, a leading provider in the semiconductor market. This rectifier is engineered to cater to a wide range of applications, ensuring efficiency and reliability in various electronic circuits.

Key Features:

  • High Current Capability: The SB140-A52 is capable of handling a high forward surge current, making it suitable for applications that require a robust current handling capability.
  • Low Power Loss: With its Schottky barrier design, it features a low forward voltage drop, which translates into reduced power loss and improved efficiency in power conversion applications.
  • High Efficiency: The device is optimized for low loss, high efficiency, and energy-saving in electronic circuits.
  • High Reliability: Designed with Diodes Incorporated's stringent quality standards, the SB140-A52 offers superior reliability and a long operational lifespan.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, this product is manufactured without the use of lead and adheres to the Restrictions of Hazardous Substances (RoHS) directive.

Applications:

The SB140-A52 is versatile and can be used in a variety of electronic applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Freewheeling Diodes
  • Polarity Protection Devices
  • Automotive Applications
  • High-frequency Rectification

Technical Specifications:

Parameter Value
Peak Repetitive Reverse Voltage (VRRM) 40V
Average Rectified Output Current (IO) 1A
Forward Voltage Drop (VF) 0.55V at 1A
Operating Junction Temperature (TJ) -65°C to 125°C

With its combination of high efficiency, reliability, and compliance with environmental standards, the SB140-A52 from Diodes Incorporated stands out as a superior choice for designers and engineers seeking a high-quality Schottky Barrier Rectifier for their electronic solutions.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess