EN
  • EN
  • DE

SN74LVC2244APW

Part No SN74LVC2244APW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 3.6V 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 74LVC2244
Manufacturer Pack Quantity 70
MSL Level 1 (Unlimited)
Win Source Part Number 1255595-SN74LVC2244APW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC2244APW CAD Model

Description

Product Overview: SN74LVC2244APW from Texas Instruments

The SN74LVC2244APW is a high-performance, octal buffer and line driver designed to operate at 2.7 V to 3.6 V. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is part of the LVC family, which stands for Low-Voltage CMOS. The SN74LVC2244APW is specifically engineered to drive capacitive loads such as memory address lines, bus-oriented receivers, and data lines in computing and telecommunication systems.

One of the key features of the SN74LVC2244APW is its ability to support high-speed data transfer, with a maximum data rate that far exceeds typical CMOS integrated circuits. This makes it an ideal choice for interfacing with high-speed microprocessors without sacrificing power consumption. The device also includes eight non-inverting buffers with 3-state outputs, which allow it to be used in bidirectional bus driving applications.

The SN74LVC2244APW comes in a 20-pin TSSOP (Thin Shrink Small Outline Package) that offers a reduced footprint on PCBs (Printed Circuit Boards), making it suitable for space-constrained applications. Its low on-state resistance ensures minimal voltage drop and power dissipation, which is critical for battery-operated devices.

Additional features of the SN74LVC2244APW include:

  • Inputs accept voltages up to 5.5 V, allowing interface with 5 V systems.
  • Output ports feature edge-rate control to minimize noise coupled to adjacent circuitry due to high-frequency switching.
  • Latch-up performance exceeds 100 mA per JESD 78, Class II, ensuring device integrity under stressful conditions.
  • ESD protection exceeds JESD 22, ensuring robustness against electrostatic discharge events.

With its combination of high-speed performance, low-power operation, and robust protection features, the SN74LVC2244APW is a versatile component that meets the demands of a wide range of digital applications. Whether it's for interfacing with high-speed data buses in servers or providing reliable signal driving in portable electronics, the SN74LVC2244APW is a solution that designers can trust for their critical applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2449 $50.2045
440+ $0.2294 $100.9360
680+ $0.2217 $150.7560
970+ $0.2062 $200.0140
1,265+ $0.1984 $250.9760
1,575+ $0.1907 $300.3525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess