Products specifications

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series VIPER
Part Status Obsolete(EOL)
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 125W
Voltage - Output 19V
Output Current 6.6A
Voltage - Input 240 V ~ 400 V
Regulator Topology Flyback
Frequency - Switching 55kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6565, STP12IE95F4
Win Source Part Number 795768-STEVAL-ISA041V1
Popularity Medium
Supply and Demand Status Limited
Family Name STEVAL-ISA041V1
Introduction Date April 16, 2010
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA041V1 CAD Model

Description

STEVAL-ISA041V1 - STMicroelectronics Voltage Regulator Evaluation Board

The STEVAL-ISA041V1 from STMicroelectronics is a cutting-edge evaluation board designed for testing the performance and capabilities of the L7986A, a highly efficient DC-DC converter. This evaluation board is a part of STMicroelectronics' extensive range of product evaluation tools, offering an accessible platform for engineers and developers to analyze and validate their power supply and voltage regulation designs.

At the heart of the STEVAL-ISA041V1 is the L7986A, a step-down switching regulator that delivers up to 3A of continuous current with excellent line and load regulation. The L7986A operates over a wide input voltage range from 4.5V to 38V, making the STEVAL-ISA041V1 suitable for a variety of applications, including industrial, automotive, and consumer electronics.

The evaluation board showcases the L7986A's features, such as its adjustable switching frequency, which can be set from 200 kHz to 1.5 MHz, allowing flexibility in the design of the associated passive components. This adaptability ensures that users can optimize the size and response characteristics of their power supply solution. Additionally, the L7986A boasts a peak efficiency of up to 95%, ensuring minimal energy loss during the voltage conversion process.

The STEVAL-ISA041V1 evaluation board comes equipped with a range of protection features, including overcurrent protection, thermal shutdown, and overvoltage protection, which safeguard the board and the components from potential damage due to abnormal operating conditions. The board is also designed with test points that provide convenient access for measuring the electrical parameters, ensuring an efficient and user-friendly evaluation experience.

For developers seeking to customize their applications, the STEVAL-ISA041V1 provides the ability to adjust the output voltage, enabling the creation of tailored power solutions that meet specific requirements. The compact size of the board, along with its comprehensive documentation, makes it an ideal tool for rapid prototyping and expedited development cycles.

In conclusion, the STEVAL-ISA041V1 evaluation board is an invaluable resource for professionals looking to harness the power and versatility of the L7986A voltage regulator in their designs. With its robust feature set and user-friendly interface, it represents an essential tool for developing efficient and reliable power supply solutions.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR XRP7740 / XRP7740 series DC/DC, Step Down Outputs Evaluation Board
Need more? Email Us
ECAD model for XRP7740EVB
Analog Devices Inc.
LTC3884EUK/LTC3874EUFD DEMO BOAR / LTC3884 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2084A
Analog Devices Inc.
LTM4645EY DEMO BOARD SINGLE 25A / LTM4645 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2681A-A
Analog Devices Inc.
DEMO BOARD FOR LTC3895EFE / LTC3895 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2117A
Texas Instruments
MODULE EVAL FOR LMR61428
Need more? Email Us
ECAD model for LMR61428XMMEVM/NOPB
Texas Instruments
BOARD DEV PWR MODULE LMZ14203
Need more? Email Us
ECAD model for LMZ14203DEMO/NOPB
Texas Instruments
EVAL BOARD FOR LM25085 / LM25085 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for LM25085MYEVAL/NOPB
Analog Devices Inc.
LTM4673 DEMOBOARD HIGH DENSITY Q
Need more? Email Us
ECAD model for DC2810A
Maxim Integrated
EVAL KIT FOR MAX17497 / MAX17497A series AC/DC, Primary Side 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAX17497AEVKIT#

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention