EN
  • EN
  • DE
  • IT

DC2006A-B

Part No DC2006A-B
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description BOARD EVAL FOR LTC3862EUH  /  LTC3862-2 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Package Box
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 120V
Current - Output 2A
Voltage - Input 6V ~ 36V
Regulator Topology Boost
Frequency - Switching 200kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3862-2
Base Product Number DC2006
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names DEMO DC2006A-B,-2735-DC2006A-B,DEMO 2006A-B
Standard Package 1
Win Source Part Number 1232170-DC2006A-B
Ultra Librarian 3D Model Ultra Librarian DC2006A-B CAD Model

Description

The DC2006A-B is a cutting-edge evaluation board from Analog Devices Inc., designed to showcase the capabilities and performance of the LTC3335, a high-efficiency, nanopower buck-boost DC/DC converter. This converter is specifically engineered for applications that require long battery life and minimal power consumption, making it an ideal solution for battery-powered devices in the industrial, medical, and consumer electronics sectors.

Key Features

  • Nanopower Operation: The LTC3335 feature integrated into the DC2006A-B ensures extremely low quiescent current, which is critical for prolonging battery life in devices that require always-on operation.
  • Versatile Power Management: With a wide input voltage range of 1.8V to 5.5V, the board can operate from a variety of power sources, including single or multiple cell batteries.
  • High-Efficiency Energy Conversion: The buck-boost topology provides efficient power conversion, maintaining a consistent output voltage even as the input voltage varies, which is essential for devices with fluctuating power supply conditions.
  • Multiple Output Voltage Options: Users can configure the output voltage from 1.8V to 5V to match the power requirements of the target application.
  • User-Friendly Interface: The DC2006A-B is equipped with test points and jumper settings that allow for easy evaluation and quick setup without the need for complex external circuitry.

Applications

The DC2006A-B evaluation board is suitable for a variety of applications where power efficiency is paramount. These include but are not limited to wireless sensors, energy harvesting, remote monitoring systems, and portable medical devices. Its robust design and flexible power management capabilities make it a versatile tool for developers looking to optimize their power-sensitive applications.

Additional Resources

Analog Devices Inc. provides comprehensive support for the DC2006A-B, including detailed datasheets, application notes, and user guides. These resources are designed to assist users in fully understanding and utilizing the capabilities of the LTC3335 and the evaluation board to its fullest potential.

You May Also Be Interested in

Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $18.2799
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $28.5113
International Rectifier
DUAL SYNCHRONOUS PWM CONTROLLER WITH CURRENT SHARING CIRCUITRY AND LDO CONTROLLER
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Allegro MicroSystems, LLC
IC REG SGL BST/LNR 352KHZ 20QFN
Lowest to $16.2515
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $15.1666
Texas Instruments
IC REG DL BOOST/LNR SYNC 6WSON
Lowest to $1.2023
Micrel
8MHz Inductorless Buck Regulator with LDO Standby Mode
Lowest to $157.4829
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2237

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess