EN
  • EN
  • DE

LT3645EUD#TRPBF

Part No LT3645EUD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Purpose Automotive
Number of Outputs 2
Frequency - Switching 750kHz
Voltage/Current - Output 1 0.8 V to 16 V, 500mA
Voltage/Current - Output 2 0.8 V to 8 V, 200mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 3.6 V to 36 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 136789-LT3645EUD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3645EUD#TRPBF CAD Model

Description

Product Overview: LT3645EUD#TRPBF

The LT3645EUD#TRPBF is a high-performance, step-down switching regulator from Linear Technology, designed to deliver efficient power management for a broad range of applications. This compact and versatile device is capable of converting a higher input voltage to a lower output voltage with outstanding efficiency, making it an ideal choice for portable devices, industrial equipment, and automotive systems.

Key Features

  • Wide Input Voltage Range: The LT3645EUD#TRPBF operates over a wide input voltage range, accommodating various supply voltages and ensuring compatibility with a range of power sources.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level, providing flexibility in design and the ability to cater to different power requirements.
  • High Efficiency: This regulator is optimized for efficiency, minimizing power loss and heat generation, which is crucial for battery-powered and thermally sensitive applications.
  • Robust Thermal Performance: The device is designed to handle high temperatures, ensuring reliable operation even under strenuous conditions.
  • Low Shutdown Current: The low shutdown current feature helps to conserve battery life by reducing power consumption when the device is not in active use.

Applications

The LT3645EUD#TRPBF is suitable for a wide array of applications, including:

  • Portable electronic devices
  • Automotive power systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Power supply modules

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3645EUD#TRPBF is no exception. It is manufactured to high standards to ensure consistent performance and reliability. The device is also RoHS compliant, reflecting Linear Technology's dedication to environmental responsibility.

Conclusion

With its robust feature set and flexible design, the LT3645EUD#TRPBF from Linear Technology stands out as a powerful solution for efficient power conversion. Whether for portable gadgets or industrial machinery, this switching regulator is engineered to meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2521 $53.0084
10+ $10.8735 $108.7350
15+ $10.5337 $158.0055
20+ $10.1939 $203.8780
26+ $9.8541 $256.2066
34+ $8.8348 $300.3832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 842 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess