The LTC1647-1CS8 is a sophisticated PowerPath controller designed by Linear Technology to ensure seamless transition between multiple power sources in electronic devices. This component is engineered to provide optimal power management solutions for systems that require an uninterrupted power supply, such as servers, telecommunications equipment, and industrial systems.
Key Features:
- Automatic Switching: The LTC1647-1CS8 automatically switches between DC power sources without interrupting the supply, maintaining a constant output to the load.
- Low Voltage Drop: It features a very low voltage drop, which significantly reduces power dissipation and improves overall system efficiency.
- Priority Channel: The controller has a priority channel that allows one power source to be given precedence over the others, ensuring critical operations can continue without disruption.
- Overcurrent Protection: Built-in overcurrent protection prevents damage to the system by limiting the output current during overload conditions.
- Compact Size: Housed in a space-saving 8-pin SOIC package, the LTC1647-1CS8 is suitable for high-density circuit designs.
Applications:
- Redundant Power Supplies
- Industrial Power Systems
- Telecommunications Equipment
- Portable Instruments
- Network Servers and Storage Systems
Technical Specifications:
| Parameter |
Value |
| Package Type |
8-pin SOIC |
| Operating Temperature |
-40°C to 85°C |
| Supply Voltage Range |
4.5V to 18V |
| Overcurrent Limit |
Adjustable |
The LTC1647-1CS8 is an ideal solution for managing power in complex systems where reliability and efficiency are of utmost importance. Its integration into a system ensures that power is not only delivered effectively but also safeguarded against potential overloads, thereby protecting valuable components and ensuring continuous operation.