EN
  • EN
  • DE

MAX3441ECSA

Part No MAX3441ECSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703250-MAX3441ECSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3441ECSA CAD Model

Description

The MAX3441ECSA from Maxim Integrated is a robust, high-performance transceiver IC designed for half-duplex RS-485 and RS-422 communications. This device is engineered to provide reliable data transmission in challenging industrial environments, and is characterized by its fault-tolerant features and extended temperature range operation.

Key Features

  • Integrated Protection: The MAX3441ECSA comes with integrated protection against overvoltage up to ±15kV human body model (HBM) electrostatic discharge (ESD) on the transceiver bus pins, ensuring the longevity and reliability of the device in harsh conditions.
  • High Data Rates: Capable of data rates up to 10Mbps, this transceiver is suitable for high-speed communication requirements, making it ideal for advanced industrial automation systems.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, it is built to perform reliably in extreme environments, which is critical for industrial and outdoor applications.
  • Fail-Safe Receiver: The device features a fail-safe receiver that guarantees a known output state if the inputs are open, shorted, or idle, thereby enhancing the safety and robustness of the communication system.
  • Low Power Shutdown: It includes a low-power shutdown mode that reduces power consumption when the device is inactive, making it suitable for power-sensitive applications.
  • Pin-Compatible Family: The MAX3441ECSA is part of a pin-compatible family of transceivers, which provides design flexibility and ease of integration.

Applications

The MAX3441ECSA is ideal for a wide range of applications where robust communication is essential. It is commonly used in:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Factory automation
  • Point-of-sale systems

With its combination of speed, robustness, and reliability, the MAX3441ECSA from Maxim Integrated is a preferred choice for designers looking to implement RS-485/RS-422 communication protocols in their systems.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1594 $60.6376
10+ $12.4382 $124.3820
15+ $12.0501 $180.7515
20+ $11.6609 $233.2180
26+ $11.2728 $293.0928
35+ $10.1063 $353.7205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess