EN
  • EN
  • DE

TPS610981DSER

Part No TPS610981DSER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BOOST/LNR SYNC 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features PMIC - Voltage Regulators - Linear Switching Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) - 6-WSON (1.5x1.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-WFDFN
Case / Package 6-WSON (1.5x1.5)
Family Name TPS610981
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46243-6, TPS610981DSER-ND, 296-46243-1, 296-46243-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900853-TPS610981DSER
Ultra Librarian 3D Model Ultra Librarian TPS610981DSER CAD Model

Description

The Texas Instruments TPS610981DSER is a high-performance, synchronous boost converter that is part of TI's extensive range of power management integrated circuits. Designed to efficiently manage power in a compact form factor, this device is ideal for battery-powered applications where size and efficiency are critical.

Key Features

  • Wide Input Voltage Range: The TPS610981DSER operates with an input voltage range from 0.7V to 5.5V, making it suitable for a variety of low-power sources including single-cell batteries.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 12V to accommodate different application needs, providing flexibility in design.
  • High Efficiency: With synchronous rectification and a 1MHz fixed switching frequency, the device achieves high efficiency, which is crucial for extending battery life in portable applications.
  • Integrated Power MOSFETs: The inclusion of low R<sub>DS(on) power MOSFETs helps to reduce conduction losses, further improving overall efficiency.
  • Power Save Mode: For improved efficiency at light loads, the TPS610981DSER features a power save mode that reduces quiescent current.
  • Protection Features: The device includes over-temperature protection and over-current protection, ensuring reliable operation under various conditions.

Applications

The TPS610981DSER is versatile and can be used in a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wearable electronics
  • Wireless power supplies
  • Energy harvesting
  • IoT devices

Package and Availability

This component is available in a small 6-pin WSON package, measuring just 1.5mm x 1.5mm, which is particularly beneficial for space-constrained applications. The TPS610981DSER's compact design and advanced features make it an excellent choice for designers looking to optimize power in their next-generation electronic products.

You May Also Be Interested in

Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0735 $53.6750
115+ $0.8808 $101.2920
180+ $0.8533 $153.5940
245+ $0.8257 $202.2965
315+ $0.7982 $251.4330
420+ $0.7157 $300.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,970 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess