EN
  • EN
  • DE

MC74HC4051AFEL

Part No MC74HC4051AFEL
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Number of Circuits 1
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 2 V to 6 V
Dual Supply Voltage(V±) ±2 V to 6 V
-3db Bandwidth 80MHz
Channel Capacitance(CS off, CD off) 130pF
Max Leakage Current (IS off) 200nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-SOEIAJ
Win Source Part Number 1073918-MC74HC4051AFEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HC4051AFEL CAD Model

Description

The MC74HC4051AFEL is a high-performance silicon-gate CMOS device from ON Semiconductor that boasts a versatile configuration, designed to be utilized in a wide array of electronic applications. This particular model is a single 8-channel analog multiplexer/demultiplexer, which is a fundamental component in the design of electronic circuits that require the routing of analog or digital signals to and from multiple sources.

Key Features

  • Wide Analog Input Voltage Range: The MC74HC4051AFEL operates efficiently with an analog input voltage range that spans from -5V to +5V, making it highly adaptable for various signal levels.
  • Low ON Resistance: With a typical ON resistance of 70 ohms at VCC - VEE = 4.5V, the device ensures minimal signal attenuation, which is critical for maintaining signal integrity.
  • Low Crosstalk between Switches: The device is engineered to minimize crosstalk, a crucial feature for applications where signal isolation is paramount.
  • High-Speed Performance: The MC74HC4051AFEL is characterized by its high-speed performance, which is essential for applications requiring rapid switching and signal processing.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range from -55°C to 125°C, accommodating various environmental conditions.

Applications

The MC74HC4051AFEL is suitable for multiple applications, including but not limited to:

  • Signal routing in analog and digital systems
  • Data acquisition systems
  • Communication systems
  • Test equipment and instrumentation
  • Audio and video switching

Package and Quality

ON Semiconductor's MC74HC4051AFEL comes in a compact SOP-16 package, which is conducive to space-constrained applications. The device meets stringent quality standards, ensuring reliability and performance consistency. The product is also compliant with the RoHS directive, reflecting ON Semiconductor's commitment to environmental sustainability.

With its combination of features, the MC74HC4051AFEL from ON Semiconductor is an excellent choice for designers looking for a reliable and versatile multiplexer/demultiplexer for their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3069 $58.3110
460+ $0.2519 $115.8740
715+ $0.2439 $174.3885
980+ $0.2361 $231.3780
1,270+ $0.2282 $289.8140
1,695+ $0.2047 $346.9665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess