EN
  • EN
  • DE

ST1S06DEMOBO33

Part No ST1S06DEMOBO33
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description DEMO BOARD FOR ST1S06PM33R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 1.5A
Voltage - Input 2.7 V ~ 6 V
Regulator Topology Buck
Frequency - Switching 1.5MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ST1S06PM33R
Win Source Part Number 795513-ST1S06DEMOBO33
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST1S06DEMOBO33 CAD Model

Description

The ST1S06DEMOBO33 is a highly efficient, versatile, and compact demonstration board from STMicroelectronics, designed for the ST1S06 synchronous step-down DC-DC converter. This product is engineered to meet the needs of modern electronic applications requiring efficient power management solutions to optimize power consumption and extend battery life.

Key Features

  • High Efficiency: The ST1S06DEMOBO33 is built around the ST1S06 step-down converter, which is capable of delivering high efficiency at various load conditions, ensuring minimal power loss during operation.
  • Wide Input Voltage Range: This demo board supports a broad input voltage range, accommodating a variety of power sources and making it suitable for a wide array of applications.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of the target application, providing flexibility and customization.
  • Compact Design: The ST1S06DEMOBO33 is designed with a small form factor, making it easy to integrate into space-constrained applications without compromising performance.
  • Thermal Protection: The board includes thermal shutdown protection to prevent damage from overheating, ensuring reliability and longevity of the product.
  • Load Protection: Features such as overcurrent protection and short-circuit protection safeguard the board and connected components from potential damage due to abnormal operating conditions.

Applications

The ST1S06DEMOBO33 is ideal for a range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor and DSP core supplies
  • Consumer electronics
  • Networking and telecommunication systems

Conclusion

With its high efficiency, flexible input voltage range, and adjustable output voltage, the ST1S06DEMOBO33 from STMicroelectronics is a top choice for designers and engineers looking to evaluate the ST1S06 synchronous step-down DC-DC converter. Its compact size, coupled with advanced protection features, makes it a reliable and convenient solution for developing power management systems in a variety of electronic devices.

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
Intersil
DEMO BOARD ISL8117ADEMO1Z
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT512US-T
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3842A
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess