EN
  • EN
  • DE

ATA6625-EK

Part No ATA6625-EK
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DEMO LIN SBC FOR ATA6625 / ATA6625 LIN Transceiver Development Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Main Purpose Interface, LIN
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ATA6625
Primary Attributes LIN-SBC (System-Basis-Chip) Transceiver, LIN 2.0, Voltage Regulator
Supplied Contents Board(s)
Win Source Part Number 769134-ATA6625-EK
Popularity Medium
Supply and Demand Status Balance
Family Name ATA6625
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ATA6625-EK CAD Model

Description

Microchip Technology ATA6625-EK Evaluation Kit

The Microchip Technology ATA6625-EK is a comprehensive evaluation kit designed to showcase the capabilities of the ATA6625 integrated circuit, which is a LIN system basis chip with a voltage regulator and watchdog. This evaluation kit is an essential tool for designers and engineers who wish to explore the features and performance of the ATA6625 in a LIN (Local Interconnect Network) bus system environment.

Key Features

  • Integrated Voltage Regulator: The onboard voltage regulator provides a stable power supply with a broad input voltage range, making it suitable for automotive and industrial applications.
  • Watchdog Functionality: The built-in watchdog timer ensures system reliability by monitoring the microcontroller and resetting it in case of a malfunction.
  • Robust LIN Transceiver: The ATA6625 chip includes a LIN transceiver that meets LIN 2.0, 2.1, and SAE J2602 specifications, ensuring compatibility with a wide range of LIN networks.
  • Low-Power Mode: The kit demonstrates the low-power capabilities of the ATA6625, which is critical for reducing power consumption in battery-operated systems.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for harsh environments typical in automotive applications.

Applications

The ATA6625-EK is ideal for development in automotive applications such as body control modules, sensor interfaces, and actuator controls. It is also well-suited for industrial automation systems that require robust communication links and low-power operation.

Development Support

The evaluation kit includes all necessary software and documentation to get started, including example applications and a user-friendly interface for testing various features of the ATA6625. Engineers can quickly integrate the chip into their designs and prototype applications, significantly reducing development time.

Overall, the ATA6625-EK from Microchip Technology is a versatile and powerful tool for any developer looking to harness the benefits of the ATA6625 LIN system basis chip in their next project.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
TDK InvenSense
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess