EN
  • EN
  • DE
  • IT

APA105-KJ-004

Part No APA105-KJ-004
Manufacturer Artesyn Embedded Technologies
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description DEMO BOARD AK80A SERIES 300VIN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Artesyn Embedded Technologies
Series AMPSS®
Package Bulk
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Regulator Topology Buck
Board Type Partially Populated
Supplied Contents Board(s)
Utilized IC / Part AK80A
Standard Package 30 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 922485-APA105-KJ-004
Ultra Librarian 3D Model Ultra Librarian APA105-KJ-004 CAD Model

Description

The APA105-KJ-004 is an evaluation board designed for DC/DC and AC/DC power supply applications.

  • Series: AMPSS
  • Topology: Buck Regulator
  • IC/Part: AK80A
  • Output Isolation: Non-Isolated
  • Application: Step-Down, DC/DC Power Supply
  • Package: Bulk
  • Status: Obsolete

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR XRP6668
Need more? Email Us
Texas Instruments
BOARD DEMO FOR LM2854-1000 / LM2854 SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Renesas Electronics America
ACDC750W MOTHERBOARD
Need more? Email Us
Texas Instruments
BOARD EVALUATION LMZ14201 / LMZ14201H SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR UCC28950-442 / UCC28950-442 - DC/DC, Step Down 1, Isolated Outputs Evaluation Board
Need more? Email Us
MaxLinear Inc
BOARD EVALUATION FOR XRP7714
Need more? Email Us
Artesyn Embedded Technologies
DEMO BOARD AK80A SERIES 300VIN
Need more? Email Us
Texas Instruments
EVALUATION MODULE / LM53603A - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Lowest to $1.1629

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess