EN
  • EN
  • DE
  • IT

LMZ14201HEVAL/NOPB

Part No LMZ14201HEVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVALUATION LMZ14201 / LMZ14201H SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Bulk
Product Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 12V
Current - Output 1A
Voltage - Input 15V ~ 42V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LMZ14201H
Base Product Number LMZ14201
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Win Source Part Number 923543-LMZ14201HEVAL/NOPB
Ultra Librarian 3D Model Ultra Librarian LMZ14201HEVAL/NOPB CAD Model

Description

The LMZ14201HEVAL/NOPB is an evaluation board designed to demonstrate the capabilities of the LMZ14201H SIMPLE SWITCHER® power module from Texas Instruments (TI). This power module is a highly efficient, easy-to-use step-down DC-DC solution capable of driving a load up to 1A with exceptional power conversion efficiency, line and load regulation, and output accuracy.

Key Features

  • Integrated Power Solution: The LMZ14201H integrates a DC-DC converter, inductor, and passives into a single low-profile package, simplifying design and reducing external component count.
  • Wide Input Voltage Range: The module operates from an input voltage range of 6V to 42V, making it suitable for a variety of industrial and automotive applications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 6V to accommodate different loads and applications.
  • High Efficiency: The module's high efficiency reduces heat generation and improves system reliability.
  • Thermal Performance: Enhanced thermal performance allows for operation in high-temperature environments.
  • Protection Features: The LMZ14201H includes over-temperature and over-current protection, enhancing system safety and longevity.

Applications

  • Telecommunications Infrastructure
  • Industrial Equipment
  • Automotive Systems
  • Networking Equipment
  • Consumer Electronics

Why Choose the LMZ14201HEVAL/NOPB?

The evaluation board for the LMZ14201H power module is an indispensable tool for engineers and designers looking to test and implement a compact, high-performance power solution in their applications. With its comprehensive set of features and protections, it ensures a reliable and efficient power supply. The LMZ14201HEVAL/NOPB simplifies the process of evaluating the LMZ14201H module, accelerating the development cycle and helping to bring products to market faster.

Additional Resources

For further information, including detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Texas Instruments
KIT DEV HV RESONANT
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Lowest to $1.2103
Infineon Technologies
KIT S6SBP401AM / S6BP401A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC3617EUDD DEMO BOARD VIN=2.25V
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Lowest to $1.0474
Texas Instruments
EVALUATION MODULE
Lowest to $1.1629
Infineon Technologies
EVAL 1400W 12V COOLMOS / IFX91041EJV33, XMC4200 CoolMOS?, CoolSET? DC/DC, Step Down 1, Isolated Outputs Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD DEMO LTM8023 / LTM8023 μModule? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
BOARD DEMO FOR LM2854-1000 / LM2854 SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess