EN
  • EN
  • DE

DC1707A

Part No DC1707A
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description LTC3617EUDD DEMO BOARD VIN=2.25V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Package Box
Product Status Active
Main Purpose Special Purpose DC/DC, DDR Memory Supply
Outputs and Type 2, Non-Isolated
Current - Output 6A, 10mA
Voltage - Input 2.25V ~ 5.5V
Regulator Topology Buck
Frequency - Switching 1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3617
Base Product Number DC1707
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 914354-DC1707A
Ultra Librarian 3D Model Ultra Librarian DC1707A CAD Model

Description

Analog Devices Inc. introduces the DC1707A, a feature-rich demonstration board designed to showcase the capabilities of the LTC2947 power and energy monitor. The DC1707A is a testament to Analog Devices' commitment to providing innovative solutions for power management and monitoring tasks in a wide range of applications.

Key Features

  • High Precision: The LTC2947 chip on the DC1707A offers high-accuracy measurements of current, voltage, and power, enabling detailed energy monitoring.
  • Wide Voltage Range: With a measurement capability from 0V to 100V, the DC1707A is suited for various applications, from low-voltage electronics to higher voltage industrial systems.
  • Integrated Temperature Sensor: The onboard temperature sensor provides additional monitoring capabilities, ensuring that environmental factors do not impact the performance of the system being monitored.
  • Flexible Communication: The DC1707A supports I2C/SPI communication interfaces, allowing for easy integration with a host microcontroller or processor.
  • User-Friendly Software: The demonstration board comes with a user-friendly software package that simplifies the process of configuring the LTC2947 and retrieving data.

Applications

The DC1707A is versatile and can be used in a variety of applications, including:

  • Telecommunication systems
  • Data center power management
  • Industrial monitoring systems
  • Battery management and testing
  • Renewable energy systems

Design and Integration

Designed for ease of use, the DC1707A comes with all necessary components for immediate operation. It features screw terminals for secure connection of power sources and loads, as well as header pins for digital communication. The board's layout is optimized for minimal noise and accurate measurements, making it a reliable tool for engineers and technicians in both development and production environments.

Support and Resources

Analog Devices Inc. offers comprehensive support for the DC1707A, including detailed documentation, application notes, and technical support from their experienced team. This ensures that users can maximize the capabilities of the demonstration board and integrate it seamlessly into their projects.

You May Also Be Interested in

STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5945A
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4515SH-T
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess