EN
  • EN
  • DE

MSP430F5326TDF1

Part No MSP430F5326TDF1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 96KB FLASH DIE / MCU 16-bit MSP430 RISC 96KB Flash 2.5V/3.3V Die
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Tube
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 63
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package Die
Manufacturer Package Die
Win Source Part Number 789566-MSP430F5326TDF1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 49
Family Name MSP430F5326
Introduction Date August 02, 2012
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MSP430F5326TDF1 CAD Model

Description

Introducing the MSP430F5326TDF1 Microcontroller from Texas Instruments

The MSP430F5326TDF1 is a powerful and versatile microcontroller unit (MCU) designed by Texas Instruments, tailored for a wide range of applications that require low power consumption and high performance. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and reliability in embedded systems.

At the heart of the MSP430F5326TDF1 is a 16-bit RISC CPU, which provides a perfect balance between processing power and energy efficiency. The CPU is capable of operating at a frequency of up to 25 MHz, enabling swift execution of instructions and responsive operation in time-sensitive applications.

The device boasts a rich set of integrated features, including 32KB of flash memory, 6KB of RAM, and a variety of digital and analog peripherals. These resources allow developers to create complex programs and manage multiple tasks efficiently. The flash memory is particularly durable, with a guaranteed endurance of up to 10,000 write/erase cycles, making the MSP430F5326TDF1 a reliable choice for long-term deployments.

One of the distinguishing features of this MCU is its array of flexible power management options. It supports multiple low-power modes, which enable it to achieve ultra-low power consumption rates. This makes the MSP430F5326TDF1 an ideal solution for battery-powered and portable devices, where extending battery life is crucial.

Connectivity is another strong point of the MSP430F5326TDF1, which includes support for USART (Universal Synchronous/Asynchronous Receiver/Transmitter), I²C, and SPI communication protocols. This versatility ensures that the MCU can easily interface with other components and peripherals in a system, including sensors, memory modules, and wireless modules.

Designed with robustness in mind, the MSP430F5326TDF1 operates over an extended temperature range, making it suitable for industrial and outdoor applications. Additionally, it comes in a compact 38-pin TSSOP (Thin Shrink Small Outline Package) that minimizes the PCB footprint and is conducive to space-constrained designs.

In summary, the MSP430F5326TDF1 from Texas Instruments is an exceptional MCU choice for designers looking to optimize their systems for power efficiency without compromising on performance or functionality. Its comprehensive feature set and adaptability make it an excellent core for a multitude of low-power applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess