Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type Analog Voltage
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 10mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±3°C (±4°C)
Test Condition 25°C (-40°C ~ 125°C)
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1270800-TMP36GSZ
Manufacturer Homepage www.analog.com
Family Name TMP36
Introduction Date June 18, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP36GSZ CAD Model

Description

Product Overview: TMP36GSZ from Analog Devices Inc.

The TMP36GSZ is a precision temperature sensor from Analog Devices Inc., renowned for its exceptional performance and reliability. This sensor is designed to provide a direct Celsius temperature output without requiring any complex calculations or external calibration. It's a versatile and cost-effective solution for a wide range of temperature sensing applications.

With its low voltage operation, ranging from 2.7V to 5.5V, the TMP36GSZ is particularly suitable for battery-powered devices and portable applications. It offers a temperature range from -40°C to +125°C, ensuring that it can be used in environments with varied and extreme conditions.

One of the key features of the TMP36GSZ is its linear temperature scaling of 10 mV/°C, which simplifies integration into systems by allowing for easy reading without the need for complex conversion algorithms. This accuracy, combined with a low quiescent current of less than 50 µA, makes it an energy-efficient choice for continuous temperature monitoring.

The TMP36GSZ is available in a small, surface-mount SOIC package, which is ideal for space-constrained applications. Its small footprint and low profile make it easy to incorporate into various designs, from consumer electronics to industrial control systems.

This sensor does not require any external calibration to provide typical accuracies of ±1°C at +25°C and ±2°C over the -40°C to +125°C temperature range. Its precision and ease of use are why the TMP36GSZ is a preferred choice for environmental control systems, HVAC equipment, medical devices, and other temperature monitoring solutions.

Analog Devices Inc. has a long-standing reputation for producing high-quality components that meet the rigorous demands of the electronics industry. The TMP36GSZ temperature sensor is no exception, offering both the performance and durability needed for critical and sensitive temperature measurements.

Key Features:

  • Direct Celsius Temperature Measurement
  • Voltage Range: 2.7V to 5.5V
  • Temperature Range: -40°C to +125°C
  • Linear Temperature Scaling: 10 mV/°C
  • Low Quiescent Current:
  • Accuracy: ±1°C at +25°C, ±2°C over -40°C to +125°C
  • Small SOIC Package for Surface Mount

You May Also Be Interested in

Maxim Integrated
SENSOR TEMP I2C/SMBUS 16QSOP
Lowest to $11.5616
ECAD model for MAX6696AEE+
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $8.9401
ECAD model for MAX6693UP9A+
Maxim Integrated
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $7.0074
ECAD model for MAX6629MUT-T
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16TQFN
Lowest to $8.1074
ECAD model for MAX6694TE9A+
Maxim Integrated
SENSOR TEMPERATURE SMBUS 8UMAX
Need more? Email Us
ECAD model for MAX6646MUA+
Maxim Integrated
SENSOR TEMP I2C/SMBUS 10UMAX
Lowest to $23.8052
ECAD model for MAX6695AUB+
Texas Instruments
AUTOMOTIVE 0.25C SPI TEMPERATURE
Lowest to $2.3760
ECAD model for TMP126EDBVRQ1
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $4.8896
ECAD model for MAX7500MUA+T
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Need more? Email Us
ECAD model for MAX6660AEE+

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7439 $52.1829
26+ $3.8924 $101.2024
40+ $3.7708 $150.8320
55+ $3.6491 $200.7005
71+ $3.5275 $250.4525
95+ $3.1626 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,652 pieces
MOQ: 11 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention