EN
  • EN
  • DE

TMP126EDBVRQ1

Part No TMP126EDBVRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description AUTOMOTIVE 0.25C SPI TEMPERATURE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Sensor Type Digital
Sensing Temperature - Local -55°C ~ 150°C
Sensing Temperature - Remote -
Output Type 3-Wire Serial, SPI
Voltage - Supply 1.62V ~ 5.5V
Resolution 14 b
Features One-Shot, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±0.25°C (±0.75°C)
Test Condition 20°C ~ 30°C (150°C ~ 175°C)
Temperature Range - Operating -55°C ~ 175°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375620-TMP126EDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TMP126EDBVRQ1 CAD Model

Description

The TMP126EDBVRQ1 is a high-precision temperature sensor from Texas Instruments, designed to meet the rigorous standards of automotive and industrial applications. This sensor is part of Texas Instruments' extensive line of temperature monitoring solutions, offering exceptional accuracy and reliability.

Key Features

  • High Accuracy: The TMP126EDBVRQ1 provides a high degree of temperature accuracy, with a typical accuracy of ±0.5°C from -40°C to +125°C, making it suitable for sensitive applications where precise temperature readings are critical.
  • Low Power Consumption: Engineered for efficiency, this temperature sensor boasts a low quiescent current, which is ideal for battery-powered or energy-saving systems.
  • Digital Output: The sensor features a digital output that interfaces directly with microcontrollers or other digital systems, simplifying integration and reducing system complexity.
  • Wide Operating Range: With an operating temperature range from -40°C to +125°C, the TMP126EDBVRQ1 is versatile and can function effectively in a broad range of environmental conditions.
  • Small Footprint: The device comes in a compact SOT-23 package, ensuring a minimal footprint on circuit boards and making it suitable for space-constrained applications.

Applications

The TMP126EDBVRQ1 is designed for use in various applications where precise temperature monitoring is essential. These include:

  • Automotive systems, such as engine control units, HVAC systems, and battery management systems.
  • Industrial equipment, including factory automation, process control, and HVAC systems.
  • Consumer electronics, where thermal management is crucial, such as in computers, printers, and gaming consoles.

Quality and Reliability

As a Q1-classified device, the TMP126EDBVRQ1 adheres to the stringent quality standards required for automotive applications. It is manufactured to deliver consistent performance and undergoes rigorous testing to ensure reliability in demanding conditions.

Conclusion

Overall, the TMP126EDBVRQ1 from Texas Instruments is a robust, accurate, and efficient solution for temperature sensing needs across a wide range of applications. Its precision, low power consumption, and small package size make it an excellent choice for designers looking to incorporate reliable temperature monitoring into their systems.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0728 $52.9464
30+ $3.3418 $100.2540
47+ $3.2374 $152.1578
64+ $3.1330 $200.5120
83+ $3.0285 $251.3655
111+ $2.7152 $301.3872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,515 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess