EN
  • EN
  • DE

TMDSHVRESLLCKIT

Part No TMDSHVRESLLCKIT
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description KIT DEV HV RESONANT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Series C2000™, Piccolo™
Package Bulk
Product Status Obsolete
Main Purpose AC/DC, Secondary Side
Outputs and Type 1, Isolated
Power - Output 500 W
Voltage - Output 12V
Voltage - Input 380V ~ 400V
Regulator Topology Resonant
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TMS320F28027
Base Product Number TMDS
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 937046-TMDSHVRESLLCKIT
Ultra Librarian 3D Model Ultra Librarian TMDSHVRESLLCKIT CAD Model

Description

The TMDSHVRESLLCKIT from Texas Instruments is a high-voltage resonant LLC controller development kit designed for engineers and developers working on advanced power supply solutions. This comprehensive kit is tailored for the exploration and development of high-efficiency, resonant topologies in applications such as telecom power supplies, servers, and industrial power systems.

Key Features

  • Resonant Controller: At the heart of the kit is a state-of-the-art resonant controller that facilitates zero-voltage switching (ZVS), minimizing switching losses and enhancing overall efficiency.
  • Wide Input Voltage Range: The kit is designed to handle a broad input voltage range, making it versatile for various high-voltage applications.
  • Adjustable Output: Users can fine-tune the output voltage and frequency, providing flexibility to work with different loads and power requirements.
  • Integrated Protection Features: The kit includes over-current, over-voltage, under-voltage, and over-temperature protection, ensuring the longevity and reliability of both the development kit and the end application.
  • High-Quality Components: The TMDSHVRESLLCKIT is built with high-quality components that are tested to meet Texas Instruments' stringent standards for durability and performance.
  • Comprehensive Documentation: Texas Instruments provides detailed documentation, including schematics, BOM, application notes, and user guides to facilitate a smooth development process.

Development Support

Developers are supported with a suite of tools and software from Texas Instruments, including the TI Fusion Digital Power Designer, which allows for easy customization and monitoring of the controller's parameters. Additionally, the kit is compatible with various simulation tools for pre-implementation testing and optimization.

Applications

The versatility of the TMDSHVRESLLCKIT makes it suitable for a wide range of high-voltage applications, including but not limited to:

  • Telecommunication power systems
  • Data center servers
  • Industrial power supplies
  • Renewable energy systems

With the TMDSHVRESLLCKIT, Texas Instruments continues its tradition of providing innovative, high-performance solutions for power management challenges.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess