Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V
Output Current 300mA
Voltage - Input 2.25 V ~ 5.5 V
Regulator Topology Buck
Frequency - Switching 2.25MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3410B
Win Source Part Number 783327-DC870A-B
Popularity Medium
Supply and Demand Status Balance
Family Name DC870A-B
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC870A-B CAD Model

Description

The DC870A-B is a sophisticated demonstration board from Linear Technology, designed to showcase the capabilities of their advanced power management integrated circuits. This board is part of the QuickEval system, which is engineered to help engineers quickly and easily evaluate the performance of Linear Technology's ICs in a real-world setting.

Key Features

  • Plug-and-Play: The DC870A-B is designed for easy use, featuring a plug-and-play interface that allows for seamless integration with the Linear Technology development ecosystem.
  • Highly Versatile: Suitable for a wide range of applications, this board can be used to test various power management solutions, including voltage regulators, battery chargers, and power controllers.
  • Comprehensive Evaluation: Equipped with multiple test points and connectors, the DC870A-B provides a comprehensive evaluation platform for in-depth analysis of IC performance.
  • Robust Design: Built with high-quality components and a durable PCB, the board is designed for longevity and reliability in various testing scenarios.

Technical Specifications

The DC870A-B demonstration board is tailored to support a range of Linear Technology ICs, ensuring that users can test the chips under different conditions and loads. The technical specifications include:

  • Support for multiple input and output voltages
  • Configurable settings for various operating modes
  • Easy-to-access test points for voltage and current measurements
  • On-board heat sinks and cooling solutions for thermal management

Applications

The versatility of the DC870A-B makes it an ideal choice for a multitude of applications, including:

  • Telecommunications infrastructure
  • Industrial control systems
  • Automotive electronics
  • Portable devices and battery-powered systems

Whether you are a seasoned engineer or a student learning about power management, the DC870A-B demonstration board from Linear Technology is an invaluable tool for understanding and testing the latest in power management technology.

You May Also Be Interested in

Microchip Technology
EVAL BOARD FOR MIC23450
Need more? Email Us
ECAD model for MIC23450-AAAYML-EV
Maxim Integrated
EVAL KIT FOR MAX17497 / MAX17497A series AC/DC, Primary Side 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAX17497AEVKIT#
Analog Devices Inc.
EVAL BOARD BUCK REG/LDO ADP5052 / ADP5052 series DC/DC, Step Down with LDO 5, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for ADP5052-EVALZ
ON Semiconductor
EVAL BOARD FOR FAN251030 / FAN251030 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for FAN251030GEVB
Texas Instruments
EVAL BOARD FOR LM25085 / LM25085 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for LM25085MYEVAL/NOPB
Infineon Technologies
BOARD EVAL DUAL SYNC BUCK CTRLR / IR3621 series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for IRDC3621
Texas Instruments
EVAL MOD FOR TPS61040
Need more? Email Us
ECAD model for TPS61040EVM-001
Microchip Technology
BOARD EVAL TC1303 SWITCHER/LDO / TC1303B series DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for TC1303BDM-DDBK1
Analog Devices Inc.
LTC3882EUJ DEMO BOARD 7V = VIN = / LTC3882EUJ series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2174A-A

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention