EN
  • EN
  • DE

DC2174A-A

Part No DC2174A-A
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LTC3882EUJ DEMO BOARD 7V = VIN = / LTC3882EUJ series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 1.5V, 1V
Current - Output 35A, 35A
Voltage - Input 7V ~ 14V
Regulator Topology Buck
Frequency - Switching 500kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3882EUJ
Base Product Number DC2174
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names -2735-DC2174A-A
Standard Package 1
Win Source Part Number 1229968-DC2174A-A
Ultra Librarian 3D Model Ultra Librarian DC2174A-A CAD Model

Description

Product Overview: DC2174A-A - Energy Harvesting (EH) Multi-Chemistry Charger

The DC2174A-A from Analog Devices Inc. is a versatile energy harvesting solution designed to extend battery life in a wide range of applications. This innovative product is an evaluation board that showcases the LTC3331, an integrated energy harvesting and power management unit capable of being powered by multiple sources.

Key Features:

  • Multi-Chemistry Charging: The LTC3331 at the heart of the DC2174A-A supports various battery chemistries, providing flexibility for different application requirements.
  • Energy Harvesting: With the ability to harvest energy from piezoelectric, solar, or thermal sources, the DC2174A-A can utilize ambient energy to charge a connected battery or supercapacitor.
  • Integrated Power Management: The board includes power management features that optimize energy usage and maintain continuous operation even in environments with variable energy availability.
  • Backup Power: An auxiliary power input allows the LTC3331 to operate from an external power supply, ensuring consistent performance when harvestable energy is insufficient.

Applications:

The DC2174A-A is suitable for a wide range of low-power applications where energy harvesting is beneficial, including:

  • Wireless sensor nodes
  • Remote monitoring systems
  • Portable and wearable devices
  • Environmental monitoring equipment

Technical Specifications:

The DC2174A-A evaluation board is equipped with the following technical specifications:

  • Energy harvesting input voltage range: 2.7V to 20V
  • Integrated low-loss full-wave bridge rectifier
  • Selectable charging profiles for different battery chemistries
  • Maximum charge current: 50mA
  • Quiescent current under no load: 950nA

With the DC2174A-A, designers can rapidly prototype and test energy harvesting systems, making it an invaluable tool for developing sustainable, energy-efficient products. The board's flexible design and comprehensive feature set make it an ideal choice for innovators looking to harness the power of ambient energy sources.

You May Also Be Interested in

Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess