EN
  • EN
  • DE

MAX9610FELT+T

Part No MAX9610FELT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Current-Sense Amp with VOS < 500µV, Gain Error < 0.5%, Ideal for a Li+ Battery
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 110 kHz
Bandwidth 170 kHz
Common Mode Rejection Ratio 104 dB
Contact Plating Gold
Input Offset Voltage (Vos) 100 µV
Maximum Operating Temperature 85 °C
Max Power Dissipation 168 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.6 V
Number of Channels 1
Number of Circuits 1
Number of Pins 6
Operating Supply Current 750 nA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 959772-MAX9610FELT+T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9610FELT+T CAD Model

Description

Maxim Integrated MAX9610FELT+T High-Side Current-Sense Amplifier

The MAX9610FELT+T from Maxim Integrated is a precision, high-side current-sense amplifier designed for a wide range of applications requiring accurate monitoring of current. This tiny, yet powerful, component is ideal for portable devices, battery management systems, and power management solutions where space is at a premium and efficiency is critical.

This current-sense amplifier is packaged in a compact 6-pin TDFN (Thin Dual Flat No-leads) package, ensuring a minimal footprint on your PCB. With a supply voltage range of 2.7V to 5.5V, the MAX9610FELT+T is versatile and can be integrated into various low-voltage systems. It offers a high level of integration, reducing the need for external components and simplifying your design process.

One of the standout features of the MAX9610 is its precision. It boasts a low input offset voltage and a high gain accuracy, which means it can detect very small changes in sensed current, allowing for precise current measurement and control. The MAX9610FELT+T also offers a high common-mode voltage range of 0V to 28V, making it suitable for sensing the current in high-voltage systems without sacrificing accuracy or performance.

The device is equipped with a 36V maximum voltage rating on the sense and input pins, providing additional headroom for voltage spikes and transients, which is crucial for protecting your system against electrical overstress. Furthermore, the MAX9610FELT+T has a low quiescent current, which contributes to the overall energy efficiency of the end application.

For design flexibility, the amplifier has an adjustable gain set by external resistors. This allows for customization of the amplifier's gain to match the specific requirements of your application. Additionally, the MAX9610FELT+T features a fast response time, making it an excellent choice for overcurrent protection and dynamic current monitoring.

In summary, the Maxim Integrated MAX9610FELT+T is a high-side current-sense amplifier that combines precision, efficiency, and versatility in a tiny package. It is an ideal solution for designers looking to enhance the safety, reliability, and performance of their power management systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7226 $51.6780
75+ $1.4134 $106.0050
110+ $1.3693 $150.6230
155+ $1.3251 $205.3905
200+ $1.2809 $256.1800
265+ $1.1484 $304.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,095 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess