EN
  • EN
  • DE

NS-SW050BL

Part No NS-SW050BL
Manufacturer Yamaha
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1116096-NS-SW050BL
Categories Custom Parts
Manufacturer Yamaha
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NS-SW050BL CAD Model

Description

The Yamaha NS-SW050BL is a compact and powerful powered subwoofer designed to enhance the bass response of home theater and music systems. It delivers deep, rich bass tones, adding a new dimension to movies, games, and music. The subwoofer is designed for easy integration into existing setups, providing a significant improvement in low-frequency performance.

Applications:

  • Home Theater Systems: Enhancing the low-frequency effects (LFE) in movies and TV shows.
  • Music Systems: Adding depth and richness to music playback.
  • Gaming Setups: Providing immersive bass for gaming experiences.
  • Small to Medium-Sized Rooms: Optimally sized for use in smaller listening environments.
  • Bookshelf Speaker Systems: Complements bookshelf speakers by providing the low-end frequencies they may lack.

Features:

  • Advanced Yamaha Active Servo Technology (YST): Ensures a linear and accurate bass response.
  • 8-inch Cone Woofer: Delivers powerful and clear bass reproduction.
  • 50W Dynamic Power: Provides ample power for impactful bass performance.
  • Down-Firing Design: Enhances bass distribution and minimizes unwanted vibrations.
  • Auto Standby: Automatically turns off when not in use, saving energy.

Benefits:

  • Improved Audio Experience: Adds depth and realism to movies, music, and games.
  • Enhanced Bass Response: Delivers tight and impactful bass frequencies.
  • Easy Integration: Simple to connect to existing audio systems.
  • Space-Saving Design: Compact size allows for flexible placement options.
  • Energy Efficient: Auto standby feature reduces power consumption.

Additional Details:

The NS-SW050BL features a frequency response of 28-200 Hz, allowing it to reproduce a wide range of low-frequency sounds. It includes a volume control to adjust the bass level to suit your listening preferences. The subwoofer is designed for easy setup and operation, making it a great addition to any audio system. Its compact size and powerful performance make it an excellent choice for enhancing the audio experience in smaller rooms.

You May Also Be Interested in

RF Micro Devices
Need more? Email Us
NANYA
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Intel
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
QSI
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess