EN
  • EN
  • DE

LT3645IUD#TRPBF

Part No LT3645IUD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Purpose Automotive
Number of Outputs 2
Frequency - Switching 750kHz
Voltage/Current - Output 1 0.8 V to 16 V, 500mA
Voltage/Current - Output 2 0.8 V to 8 V, 200mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 3.6 V to 36 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 135130-LT3645IUD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3645IUD#TRPBF CAD Model

Description

Product Overview: LT3645IUD#TRPBF

The LT3645IUD#TRPBF is a high-performance, integrated power management IC from Linear Technology, designed to cater to a wide range of applications requiring efficient power conversion and management. This versatile component is particularly well-suited for portable devices, industrial equipment, and automotive systems, where reliability and efficiency are paramount.

Key Features

  • Wide Input Voltage Range: The device operates with an input voltage range that accommodates various power sources, making it adaptable to different operating conditions.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific needs of their application, ensuring compatibility with a variety of loads.
  • High Efficiency: The LT3645IUD#TRPBF boasts high conversion efficiency, which is critical for battery-powered applications where maximizing battery life is essential.
  • Thermal Protection: With built-in thermal protection, the device safeguards itself and the application against overheating, enhancing system reliability.
  • Low Quiescent Current: Its low quiescent current minimizes power drain when in standby mode, which is crucial for energy-saving strategies.
  • Robust Packaging: Housed in a compact QFN package, the LT3645IUD#TRPBF saves valuable board space and is suitable for space-constrained applications.

Applications

  • Portable Electronic Devices
  • Automotive Power Systems
  • Industrial Instrumentation
  • Power Supply Modules

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3645IUD#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for critical applications. The device's robust design and manufacturing process mean it can withstand harsh environments and provide consistent performance over its lifespan.

In summary, the LT3645IUD#TRPBF from Linear Technology is a versatile and reliable power management solution that offers the flexibility and performance needed for today's demanding electronic applications. Its combination of features and proven reliability makes it a top choice for designers looking to optimize their power systems.

You May Also Be Interested in

Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1334 $60.6670
11+ $9.9556 $109.5116
16+ $9.6445 $154.3120
22+ $9.3334 $205.3348
28+ $9.0223 $252.6244
38+ $8.0889 $307.3782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess