EN
  • EN
  • DE

KSZ8765CLXCC

Part No KSZ8765CLXCC
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER ETHERNET 80LQFP / Ethernet Switch 10/100 Base-FX/T/TX PHY MII, RMII Interface 80-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface MII, RMII
Standards 10/100 Base-FX/T/TX PHY
Voltage - Supply 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (10x10)
Base Product Number KSZ8765
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names 1611-KSZ8765CLXCC,576-4841
Standard Package 160
Win Source Part Number 1183570-KSZ8765CLXCC
Ultra Librarian 3D Model Ultra Librarian KSZ8765CLXCC CAD Model

Description

Microchip Technology's KSZ8765CLXCC Ethernet Switch

The KSZ8765CLXCC is a robust, high-performance Ethernet switch designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This switch is part of the KSZ product family and is specifically engineered to meet the demanding requirements of industrial, automotive, and commercial applications where efficient network communication is critical.

Key Features:

  • Port Configuration: The KSZ8765CLXCC comes with five ports, providing ample connectivity for various devices within a network. It supports both Fast Ethernet and Gigabit Ethernet speeds, ensuring compatibility with a wide range of network standards.
  • Energy Efficient: With Energy Efficient Ethernet (EEE) compliance, this switch is designed to reduce power consumption during periods of low data activity, making it an environmentally friendly choice for energy-conscious businesses.
  • Advanced Switching Capabilities: The device boasts advanced features such as VLAN support, Quality of Service (QoS) prioritization, and IGMP snooping, which enhance network management and ensure the efficient delivery of data.
  • Robust Design: Engineered for reliability, the KSZ8765CLXCC operates in a wide temperature range, making it suitable for industrial environments where conditions may be harsh.
  • Easy Integration: The switch is designed for easy integration into existing network infrastructures, with minimal configuration required for setup and deployment.

Applications:

The versatility of the KSZ8765CLXCC makes it ideal for a variety of applications, including:

  • Industrial control systems
  • Automotive networking
  • Home networking equipment
  • Networked office devices
  • Security systems

Technical Specifications:

The KSZ8765CLXCC operates at a core voltage of 1.8V, with I/O voltages of 1.8V, 2.5V, or 3.3V. It comes in a compact 128-pin package, ensuring a small footprint on system boards. Additionally, it supports a variety of management interfaces including SPI, I²C, and MIIM, providing flexibility for system design.

Overall, the Microchip Technology KSZ8765CLXCC Ethernet switch is a powerful solution for network designers looking for a reliable, efficient, and easy-to-integrate networking component.

You May Also Be Interested in

NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8125 $59.6250
5+ $24.4616 $122.3080
7+ $23.6971 $165.8797
9+ $22.9327 $206.3943
12+ $22.1683 $266.0196
16+ $19.8750 $318.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,868 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess