EN
  • EN
  • DE
  • IT

MAX17497AEVKIT#

Part No MAX17497AEVKIT#
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description EVAL KIT FOR MAX17497  /  MAX17497A series AC/DC, Primary Side 2, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Main Purpose AC/DC, Primary Side
Outputs and Type 2, Non-Isolated
Voltage - Output 3.3V, 12V
Current - Output 600mA, 300mA
Voltage - Input 85 ~ 265 VAC
Regulator Topology Flyback
Frequency - Switching 250kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAX17497A
Base Product Number MAX17497
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names MAX17497AEVKIT
Standard Package 1
Win Source Part Number 1176003-MAX17497AEVKIT#
Ultra Librarian 3D Model Ultra Librarian MAX17497AEVKIT# CAD Model

Description

The MAX17497AEVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to demonstrate the capabilities of the MAX17497A high-efficiency, synchronous, step-down DC-DC converter. This evaluation kit is an essential tool for engineers and developers to explore the features and performance of this power management integrated circuit (PMIC) in various applications.

Key Features

  • Integrated synchronous rectification for high efficiency
  • Wide input voltage range from 4.5V to 36V suitable for diverse applications
  • Adjustable output voltage from 0.9V up to 0.9 x VIN
  • Peak current-mode control architecture for fast transient response
  • Compact, high-density power solution with high-frequency operation up to 500kHz
  • Thermal shutdown and over-current protection for reliable operation
  • Proven PCB layout for optimal performance and noise reduction
  • Simple and user-friendly evaluation with on-board test points and jumper options

Applications

The MAX17497A device is versatile and can be used in a range of applications, including but not limited to:

  • Industrial power supplies
  • Automotive infotainment and body electronics
  • Communications infrastructure
  • Point-of-load power conversions

Package Contents

The evaluation kit includes:

  • MAX17497A evaluation board
  • USB cable for easy connection to a PC or power supply
  • Comprehensive documentation including user guide and schematic

Getting Started

Getting started with the MAX17497AEVKIT# is straightforward. The kit comes with all necessary components to begin testing immediately. Users can easily configure the board for their desired output voltage and switching frequency using the provided jumpers and test points. The evaluation board's layout has been optimized to facilitate easy probing and measurement of the MAX17497A's performance.

With its robust design and extensive support materials, the MAX17497AEVKIT# from Maxim Integrated is an excellent platform for evaluating the MAX17497A DC-DC converter's capabilities and integrating it into future power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $2.8512
Analog Devices Inc.
.2A, 1.5MHz Step Down Switching Regulator with Programmable Output Current Limit
Lowest to $13.0885
Texas Instruments
AUTOMOTIVE 3-V TO 36-V, 3-A, LOW / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
Lowest to $4.2262
Linear Technology
DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 24-Pin QFN EP Tube
Lowest to $13.6037
Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down 850kHz Automotive 24-Pin QFN EP Tube
Lowest to $25.7577
Analog Devices Inc.
IC REG BUCK ADJ 2.3A 36QFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.3A 36-WFQFN, 26 Leads, Exposed Pad
Lowest to $15.1206
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Analog Devices Inc.
LT3467A - 1.1A Step-Up DC/DC Converter with Integrated Soft-Start
Lowest to $6.1943
Texas Instruments
IC REG BCK BST 5V 2A 15VQFN / Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A 15-PowerVFQFN
Lowest to $1.3716

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess