EN
  • EN
  • DE

LT1939EDD

Part No LT1939EDD
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR 12DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Number of Outputs 2
Frequency - Switching 500kHz ~ 2.4MHz
Voltage/Current - Output 1 0.8V ~ 24.25V, 2A
Voltage/Current - Output 2 0.8V ~ 24.25V, 1A
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 3V ~ 25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Base Product Number LT1939
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 623713-LT1939EDD
Ultra Librarian 3D Model Ultra Librarian LT1939EDD CAD Model

Description

The LT1939EDD is a versatile and high-performance DC/DC converter designed by Analog Devices Inc., tailored for applications requiring efficient power conversion. This compact, monolithic device integrates a high-efficiency switch, which provides a seamless and reliable solution for a wide range of power supply designs.

Key Features

  • Wide Input Voltage Range: The LT1939EDD operates from an input voltage range of 3.6V to 36V, making it suitable for various applications, from automotive to industrial systems that experience wide input voltage variations.
  • Adjustable Switching Frequency: With a switching frequency that can be programmed between 200kHz and 2.2MHz, designers can optimize the performance of the LT1939EDD to balance efficiency and component size.
  • Integrated 1.4A Switch: The device includes a 1.4A internal switch, which provides robust power delivery for small to medium loads without the need for external power switches.
  • Low Dropout Operation: The low dropout feature enables the LT1939EDD to continue regulating the output voltage even when the input voltage is very close to the output voltage, which is crucial for battery-powered applications.
  • Thermal Protection: It offers thermal protection that safeguards the device against overheating, thereby ensuring reliable operation under various environmental conditions.

Applications

The LT1939EDD is a highly adaptable component that can be employed in numerous applications such as:

  • Automotive power systems
  • Industrial power supplies
  • Portable instruments
  • Distributed power systems
  • Telecommunications equipment

Package and Reliability

The device is offered in a small 10-lead DFN package with a thermal pad for enhanced heat dissipation. Its robust design ensures a reliable performance over its entire operating temperature range, which, combined with its compact size, makes it an excellent choice for space-constrained applications.

For more detailed specifications and application notes, or to request samples or purchase the LT1939EDD, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2994 $63.8982
7+ $17.4763 $122.3341
11+ $16.9300 $186.2300
15+ $16.3848 $245.7720
19+ $15.8385 $300.9315
25+ $14.1996 $354.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess