EN
  • EN
  • DE

NCP2860DM277R2G

Part No NCP2860DM277R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.77V 0.3A MICRO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.77V
Dropout Voltage-Max 0.25V @ 300mA
Output Current 300mA
Operating Supply Current 700μA
PSRR 60dB (1kHz)
Control Features Enable, Fault Output
Protection Features Over Temperature, Short Circuit, Soft Start
Temperature Range - Operating -25°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 2.77V
Voltage - Dropout (Typical) 0.15V @ 300mA
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 025008-NCP2860DM277R2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP2860DM277R2G CAD Model

Description

ON Semiconductor NCP2860DM277R2G Overview

The NCP2860DM277R2G is a high-performance, integrated power management IC designed by ON Semiconductor, tailored for portable applications. This compact and efficient device is engineered to meet the rigorous power demands of modern mobile and battery-powered electronics, offering a blend of power efficiency and reliability.

Key Features

  • Output Voltage Regulation: The NCP2860DM277R2G provides a fixed output voltage of 2.77V, which is ideal for stabilizing power supply in sensitive electronic circuits.
  • High Output Current: This device can deliver up to 1.2A of continuous output current, making it suitable for high-drain applications.
  • Low Dropout Voltage: The low dropout (LDO) feature ensures efficient operation even with minimal difference between the input and output voltages, thereby prolonging battery life.
  • Thermal Shutdown Protection: It incorporates a thermal shutdown mechanism that safeguards the IC from damage due to overheating.
  • Current Limit Protection: The built-in current limit protection prevents excessive current draw, which could otherwise lead to circuit damage or reduced lifespan.
  • Small Package Size: Encased in a compact Micro8 package, the NCP2860DM277R2G saves valuable board space and is suitable for space-constrained applications.

Applications

The NCP2860DM277R2G is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Handheld Gaming Devices
  • GPS Units
  • Portable Medical Devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP2860DM277R2G is no exception. This product is designed to meet the stringent standards required by portable device manufacturers, ensuring both performance and longevity. The integration of multiple protection features also means that the end-user can rely on a device that is not only powerful but also secure.

In summary, the NCP2860DM277R2G from ON Semiconductor is a highly reliable and efficient solution for power management in portable electronic devices. Its robust feature set and compact form factor make it an excellent choice for designers looking to optimize power consumption and maximize battery life in their products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3211 $61.9266
14+ $8.4685 $118.5590
22+ $8.2040 $180.4880
30+ $7.9395 $238.1850
38+ $7.6750 $291.6500
51+ $6.8803 $350.8953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess