EN
  • EN
  • DE

LP87332DRHDT

Part No LP87332DRHDT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QUAD BUCK/LNR 2MHZ 28VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount, Wettable Flank
Package 28-VFQFN Exposed Pad
Case / Package 28-VQFN (5x5)
Family Name LP87332
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51417-2, 296-51417-1, 296-51417-6, LP87332DRHDT-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923660-LP87332DRHDT
Ultra Librarian 3D Model Ultra Librarian LP87332DRHDT CAD Model

Description

The LP87332DRHDT is a state-of-the-art power management integrated circuit (PMIC) developed by Texas Instruments (TI), a leader in semiconductor solutions. This versatile PMIC is designed to meet the rigorous power requirements of contemporary applications, offering a high level of integration to minimize system footprint and simplify design.

Key Features

  • Multiple Output Rails: The device includes four high-efficiency step-down DC/DC converters, providing various output voltages for powering different parts of the system.
  • Programmable Voltage: Each output voltage can be precisely programmed to meet the specific demands of the application, ensuring optimal performance and power efficiency.
  • Advanced Power Control: The LP87332DRHDT features dynamic voltage scaling, enabling the adjustment of power levels based on system requirements, which helps to reduce power consumption and extend battery life.
  • Compact Packaging: Housed in a small VQFN package, the LP87332DRHDT is ideal for space-constrained applications, such as portable electronics and IoT devices.
  • Thermal Management: The device includes thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under various conditions.
  • I2C Interface: An I2C-compatible serial interface allows for easy programming and integration into system designs, providing flexibility and control over power management functions.

Applications

The LP87332DRHDT is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Networking Equipment
  • Portable Audio and Video Devices
  • Wearable Technology
  • Industrial and Medical Electronics

Quality and Reliability

TI is renowned for its commitment to quality and reliability, and the LP87332DRHDT is no exception. It is designed to meet the stringent requirements of the industry, ensuring a long operational life and stable performance in a variety of environments.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their local TI representative.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0781 $51.9525
52+ $1.9466 $101.2232
80+ $1.8809 $150.4720
115+ $1.7493 $201.1695
149+ $1.6836 $250.8564
186+ $1.6178 $300.9108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,020 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess