ON Semiconductor SMBT1108LT1G Product Overview
The SMBT1108LT1G is a high-performance, surface-mount, NPN bipolar junction transistor (BJT) from ON Semiconductor, designed to offer a blend of efficiency and reliability for a wide range of applications. This versatile transistor is housed in a compact SOT-23 package, making it an ideal choice for space-constrained applications where small size and low weight are critical.
Key Features
- Device Type: NPN BJT
- Package: SOT-23, a small and efficient surface-mount package
- Collector-Emitter Voltage (VCEO): Capable of withstanding voltages up to 50V, ensuring robust performance in various circuit conditions
- Collector Current (IC): Supports a continuous collector current up to 100 mA, suitable for driving small loads
- Gain Bandwidth Product (fT): High-frequency response with a transition frequency typically at 100 MHz, making it appropriate for amplification in RF applications
- DC Current Gain (hFE): Exhibits a DC current gain range, making it flexible for different amplification requirements
- Operating and Storage Junction Temperature Range: From -55°C to +150°C, ensuring stable operation across a wide temperature range
- RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive, making it suitable for use in environmentally-sensitive products
Applications
The SMBT1108LT1G transistor is designed to fulfill the requirements of various electronic circuits. Its applications include, but are not limited to:
- General-purpose switching and amplification
- Audio amplifiers and signal processing
- Driver stages in hi-fi amplifiers and television circuits
- Control systems and sensor circuits
- Power management in portable and battery-powered devices
Quality and Reliability
ON Semiconductor is renowned for its commitment to quality, and the SMBT1108LT1G is no exception. This transistor is produced using state-of-the-art manufacturing processes that ensure high reliability and performance consistency. Customers can trust in the durability and long operational life of this component, which is backed by ON Semiconductor's rigorous testing and quality control protocols.
Conclusion
The SMBT1108LT1G from ON Semiconductor is a testament to the company's dedication to providing high-quality, versatile components for the electronics industry. Whether for consumer electronics, industrial applications, or innovative technology solutions, this NPN BJT offers the performance and reliability that designers and engineers need to create efficient and durable products.