EN
  • EN
  • DE

MAX17223ENT+T

Part No MAX17223ENT+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 225MA 6WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196722-MAX17223ENT+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Up
Output Configuration Positive
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-XFBGA, WLBGA
Supplier Device Package 6-WLP (1.42x0.89)
Ultra Librarian 3D Model Ultra Librarian MAX17223ENT+T CAD Model

Description

Maxim Integrated MAX17223ENT+T NanoPower DC-DC Boost Converter

The Maxim Integrated MAX17223ENT+T is a highly efficient, compact, and versatile NanoPower DC-DC boost converter that is designed to meet the demanding power requirements of modern portable and battery-powered electronic devices. This advanced power solution is part of Maxim's extensive family of power management integrated circuits, and it stands out for its ultra-low quiescent current, small footprint, and ease of use.

Key Features:

  • Ultra-Low Quiescent Current: The MAX17223ENT+T boasts an impressive quiescent current of just 300nA, which significantly extends battery life in applications where conserving power is critical.
  • High Efficiency: With a peak efficiency of up to 95%, this boost converter ensures minimal energy loss during the voltage conversion process, making it ideal for energy-sensitive applications.
  • Wide Input Voltage Range: The device operates over a broad input voltage range from 0.4V to 5.5V, allowing for flexibility in battery choices and accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable up to 5V, providing designers with the versatility to power a wide range of components and systems.
  • Small Package: Available in a tiny 6-pin Thin SOT23 package, the MAX17223ENT+T saves valuable board space, making it an excellent choice for space-constrained applications.
  • True Shutdown™: The True Shutdown feature disconnects the output from the input with no forward or reverse current, ensuring the lowest possible leakage and further protecting battery life.

Applications:

The MAX17223ENT+T is suitable for a diverse array of applications, including but not limited to:

  • Wearable Devices
  • Wireless Sensors
  • Medical Devices
  • Portable Electronics
  • Energy Harvesting Systems
  • Internet of Things (IoT) Devices

With its NanoPower technology and advanced features, the Maxim Integrated MAX17223ENT+T DC-DC boost converter is engineered to provide reliable and efficient power conversion in the smallest form factors. Whether you are designing the latest wearable technology or developing power-sensitive IoT devices, this boost converter is an excellent choice for maintaining prolonged battery life while delivering the necessary voltage levels for your application.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7588 $54.0704
19+ $5.5457 $105.3683
28+ $5.3724 $150.4272
39+ $5.1991 $202.7649
50+ $5.0258 $251.2900
67+ $4.5059 $301.8953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,968 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess