EN
  • EN
  • DE

TPS71825-12DRVT

Part No TPS71825-12DRVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 2.5V/1.2V 200MA 6WSON / Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-WSON (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 2.5V, 1.2V
Current - Output 200mA
Current - Quiescent (Iq) 160 µA
Current - Supply (Max) 250 µA
PSRR 63dB ~ 44dB (100Hz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number TPS71825
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-24393-6,2156-TPS71825-12DRVT,296-24393-2,296-24393-1,TPS7182512DRVT,TEXTISTPS71825-12DRVT
Standard Package 250
Win Source Part Number 1317153-TPS71825-12DRVT
Ultra Librarian 3D Model Ultra Librarian TPS71825-12DRVT CAD Model

Description

Introducing the TPS71825-12DRVT by Texas Instruments

The TPS71825-12DRVT is a state-of-the-art low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact, high-performance component is engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of applications, including portable electronics, wireless communication devices, and embedded systems.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.2V, suitable for powering low-voltage digital circuits and ensuring consistent performance.
  • High Accuracy: With an impressive load and line regulation, the TPS71825-12DRVT maintains a steady output despite variations in input voltage or load conditions, thus providing high accuracy and stability.
  • Low Dropout: It offers a low dropout voltage, which allows the regulator to continue delivering a regulated output even when the supply voltage is very close to the output voltage, making it highly efficient in battery-powered applications.
  • Current Capability: This device can supply up to 200mA of output current, catering to the needs of most low-power circuits without the need for an additional heat sink.
  • Power-Saving Mode: The TPS71825-12DRVT features a power-saving mode that reduces quiescent current, thereby extending battery life in portable applications.
  • Thermal Protection: It includes thermal shutdown protection, which prevents damage to the device under conditions of excessive heat.
  • Package: The component is available in a compact 2mm x 2mm SON-6 package, which is ideal for space-constrained applications.

Applications

The versatility of the TPS71825-12DRVT allows it to be used in a variety of applications, including:

  • Smartphones and tablets
  • GPS devices
  • Portable media players
  • Wireless LAN and Bluetooth modules
  • Health and fitness wearables

With its combination of efficiency, precision, and compact design, the TPS71825-12DRVT from Texas Instruments is an excellent choice for designers looking for a reliable LDO voltage regulator. Its advanced features ensure optimal performance in even the most demanding applications, solidifying its place as a go-to component in the electronics industry.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3858 $55.4320
90+ $1.1371 $102.3390
140+ $1.1016 $154.2240
190+ $1.0660 $202.5400
245+ $1.0305 $252.4725
325+ $0.9239 $300.2675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,988 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess