EN
  • EN
  • DE
  • IT

BD71847AMWV-E2

Part No BD71847AMWV-E2
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PMIC - Voltage Regulators - Linear Switching Output Step-Down (Buck) (6), Linear (LDO) (6) 2MHz UQFN56BV7070
Manufacturer Rohm Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Case / Package UQFN56BV7070
Family Name BD71847
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number BD71847AMWV-E2DKR, BD71847AMWV-E2TR, BD71847AMWV-E2CT
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913235-BD71847AMWV-E2
Ultra Librarian 3D Model Ultra Librarian BD71847AMWV-E2 CAD Model

Description

The Rohm Semiconductor BD71847AMWV-E2 is a PMIC voltage regulator with a linear switching output step-down (buck) and a linear (LDO).

  • Package Size: 56-VFQFN with an exposed pad
  • Frequency: 2MHz
  • Operating Temperature Range: -40C to 85C

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Lowest to $3.6635
Fairchild/ON Semiconductor
ANALOG CIRCUIT, 1 FUNC, PDSO16
Lowest to $2.2534
Maxim Integrated
IC INTEGRATED CIRCUIT / PMIC - Voltage Regulators - Linear Switching Output
Need more? Email Us
STMicroelectronics
POWER TRAIN & SAFETY / PMIC - Voltage Regulators - Linear Switching Output
Need more? Email Us
Maxim Integrated
IC REG LIN DUAL STEP DOWN CNTRL
Need more? Email Us
Microsemi Corporation
IC REG QUAD BUCK/LNR SYNC 38MLPQ
Lowest to $9.3269
Analog Devices Inc.
DUAL 800MA BUCK REG W/2 300MA LD
Lowest to $2.1914
Harris Corporation
PWM AND DUAL POWER CONTROL
Lowest to $1.8525
Harris Corporation
PWM AND DUAL POWER CONTROL
Lowest to $3.7288

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0179 $51.3043
41+ $2.4763 $101.5283
63+ $2.3989 $151.1307
87+ $2.3215 $201.9705
112+ $2.2441 $251.3392
150+ $2.0120 $301.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess