EN
  • EN
  • DE

LP873300RHDRQ1

Part No LP873300RHDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QUAD BUCK/LNR 2MHZ 28VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features PMIC - Voltage Regulators - Linear Switching Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount, Wettable Flank
Package 28-VFQFN Exposed Pad
Case / Package 28-VQFN (5x5)
Family Name LP8733
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51413-6, LP873300RHDRQ1-ND, 296-51413-1, 296-51413-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923657-LP873300RHDRQ1
Ultra Librarian 3D Model Ultra Librarian LP873300RHDRQ1 CAD Model

Description

The LP873300RHDRQ1 is a high-performance power management integrated circuit (PMIC) designed by Texas Instruments specifically for automotive applications. This advanced chip provides a comprehensive solution for power supply requirements in modern vehicle electronics, ensuring efficient and reliable operation in a compact form factor.

Key Features:

  • Versatile Power Solution: The LP873300RHDRQ1 is equipped with multiple voltage rails, including both buck and boost converters, to support a wide range of automotive power needs.
  • High Efficiency: With its high-efficiency power conversion capabilities, this PMIC helps reduce power loss and improves overall system performance, leading to better energy management within the vehicle's electronic systems.
  • Robust Protection: Designed to withstand harsh automotive environments, the LP873300RHDRQ1 includes features such as overvoltage, undervoltage, overcurrent, and thermal protection to safeguard the electronics against potential damage.
  • Advanced Process Technology: Manufactured with Texas Instruments' cutting-edge process technology, this PMIC ensures high reliability and longevity, which is critical for automotive applications where safety and durability are paramount.
  • Small Footprint: The compact design of the LP873300RHDRQ1 allows for integration into space-constrained automotive systems without compromising on functionality or power capacity.
  • Automotive Grade: Meeting the stringent requirements of the automotive industry, this PMIC is AEC-Q100 qualified, ensuring that it performs reliably under the extreme conditions typical of automotive environments.

Applications:

The LP873300RHDRQ1 is ideal for a variety of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), body control modules, and other electronic control units that require stable and efficient power management. Its robust feature set and automotive-grade reliability make it a top choice for manufacturers looking to enhance the performance and safety of their vehicles.

Conclusion:

With its combination of efficiency, protection, and compact size, the LP873300RHDRQ1 from Texas Instruments represents a state-of-the-art solution for automotive power management. Whether for new vehicle designs or upgrades to existing systems, this PMIC delivers the performance and reliability needed to meet the demands of today's automotive electronics.

You May Also Be Interested in

Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4457 $51.6855
36+ $2.8273 $101.7828
55+ $2.7389 $150.6395
76+ $2.6506 $201.4456
98+ $2.5622 $251.0956
131+ $2.2972 $300.9332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess