EN
  • EN
  • DE

N-SA-JP-SP

Part No N-SA-JP-SP
Manufacturer TYCLON
Catalog RF Accessories
Description an N Coaxial Surge Arresters.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Retail Package
Product Status Active
Accessory Type Surge Protector
For Use With/Related Products General Purpose
Ultra Librarian 3D Model Ultra Librarian N-SA-JP-SP CAD Model

You May Also Be Interested in

Pulse
NMO HIGH FREQUENCY MOUNT, 17 RG-
Need more? Email Us
TYCLON
50 Ohm N Plug to 75 Ohm Jackan Impedance Converter. Impedance converter for N50Ω plug to F75Ω jack.Operates from 0.9 to 1.8GHz. The contact is made of Silver Plating, while the body is Nickel Plating. Rated Power is 10W.
Need more? Email Us
TE Connectivity
MOUNT,MGM,3/4,58A,RTNM
Lowest to $61.9673
Pulse
NMO MOUNT, 17 CX, NO CONN
Need more? Email Us
TYCLON
75 Ohm N Plug to 50 Ohm Jackan Impedance Converter. an Impedance converter for N75Ω plug to N50Ω jack. It features a operates up to 3GHz, and an excellent V.S.W.R 1.2(Max.) at DC~3GHz. The contact is made of Gold Plating, while the body is Nickel Plating. Rated Power is 0.5W.
Need more? Email Us
TYCLON
BNC-030IT is an Impedance Converter. Impedance converter from BNC50Ω jack to F75Ω plug. It features a operates up to 3.5GHz, and an excellent V.S.W.R 1.2(Max.) at DC~1.5GHz、1.25(Max.) at 1.5~3.5GHz. Rated Power is 0.5W
Need more? Email Us
TYCLON
an N Coaxial Surge Arresters.
Need more? Email Us
Pulse
NMO HIGH FREQUENCY MOUNT, 17' RG
Need more? Email Us
LO
TE Connectivity
SUB 3/8 STUD
Lowest to $30.2541

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess