The TPS51916BUKR is a sophisticated integrated circuit designed by Texas Instruments, renowned for their expertise in semiconductor technology. This product is specifically engineered to provide a comprehensive power management solution, particularly for DDR memory systems. Its primary function is to regulate the memory's power supply, ensuring stable operation and optimized performance.
Key Features
- Versatile Power Management: The TPS51916BUKR offers a complete power management system for DDR2, DDR3, DDR3L, and DDR4 memory. It integrates a synchronous buck controller (VDDQ), a 1-A sink/source tracking linear regulator for VTT, and a VTTR reference.
- High Efficiency: This device employs a high-efficiency buck converter, enabling it to handle the power requirements of memory modules effectively while minimizing heat generation and power loss.
- Advanced Technology: With its state-of-the-art technology, the TPS51916BUKR provides excellent transient response and maintains tight regulation across a wide range of input voltages and output currents.
- Compact Design: The integrated circuit is available in a small 20-pin QFN (RUK) package, making it an ideal choice for space-constrained applications.
Applications
The TPS51916BUKR is designed for use in various applications that require stable and efficient power delivery to memory modules. These include:
- Notebook and desktop computers
- Server motherboards
- Graphics cards
- Networking and telecom equipment
Technical Specifications
Parameter
Value
Input Voltage Range
2.5V to 5.5V
Output Voltage Range (VDDQ)
0.5V to 1.5V
Output Current (VDDQ)
Up to 6A
Package Type
20-pin QFN (RUK)
Overall, the TPS51916BUKR from Texas Instruments represents a reliable and efficient solution for DDR memory power management, ensuring system stability and performance while simplifying the design process for engineers.