EN
  • EN
  • DE

MAX1565ETJ+T

Part No MAX1565ETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DGTL CAM PWR-SUP 5CH 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Controller/Converter, Digital Cameras
Voltage - Input 0.7 V to 5.5 V
Number of Outputs 5
Output Voltage 3.3V, 1.25 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 117066-MAX1565ETJ+T
Ultra Librarian 3D Model Ultra Librarian MAX1565ETJ+T CAD Model

Description

Maxim Integrated's MAX1565ETJ+T: High-Efficiency, Quad-Output, Main Power-Supply Controllers

Maxim Integrated's MAX1565ETJ+T is a versatile and powerful main power-supply controller designed to cater to the demanding needs of compact and portable electronic devices. This highly integrated IC is engineered to provide a high-efficiency power solution with its quad-output capability, making it an ideal choice for applications such as notebook computers, PDAs, and other portable devices that require multiple power rails.

The MAX1565ETJ+T operates from a wide input voltage range, allowing it to accommodate various battery chemistries and configurations. Its ability to deliver multiple output voltages simultaneously makes it a compact and efficient solution, reducing the need for additional components and simplifying the overall power supply design.

Key features of the MAX1565ETJ+T include:

  • Quad-Output Voltage Regulation: This device provides four regulated output voltages, which are essential for powering the core, graphics, memory, and system I/O in complex digital circuits.
  • High Efficiency: With its advanced control circuitry, the MAX1565ETJ+T achieves high efficiency across a wide load range, thereby extending battery life and reducing heat generation.
  • Adjustable Output Voltages: The output voltages are adjustable, giving designers the flexibility to tailor the power supply to the specific needs of their application.
  • Integrated Power MOSFETs: The inclusion of internal power MOSFETs minimizes external component count, reduces board space, and simplifies the power supply design.
  • Soft-Start Feature: The built-in soft-start function limits inrush current during startup, which helps to prevent system glitches and malfunctions.
  • Overvoltage and Overcurrent Protection: These protective features ensure the long-term reliability of the power supply and the device it powers by preventing damage due to unexpected conditions.

The MAX1565ETJ+T comes in a compact, 32-pin thin QFN package, offering a space-saving solution that is highly valued in portable electronics design. Its thermal performance is optimized for mobile applications where space is at a premium and air flow may be limited.

Overall, the MAX1565ETJ+T from Maxim Integrated is a robust and efficient power management solution that meets the stringent requirements of today's portable electronics, ensuring reliable performance and extended device usability.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess