EN
  • EN
  • DE

TC1-1-13MG2+

Part No TC1-1-13MG2+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:1 CORE & WIRE TRANSFORMER, 4.5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 4.5MHz ~ 3GHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Phase Difference
Insertion Loss (Max) 3dB
Return Loss (Min) 6.79dB
Package / Case 5-SMD Module
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 355895-TC1-1-13MG2+
Ultra Librarian 3D Model Ultra Librarian TC1-1-13MG2+ CAD Model

Description

The TC1-1-13MG2+ is a balun from Mini-Circuits.

  • Application: RF and wireless applications
  • Frequency Range: 4.5MHz to 3GHz
  • Phase Difference:
  • Maximum Insertion Loss: 3dB
  • Mounting: Surface mount device
  • Package: 5-SMD module
  • Packaging: Tape & reel
  • Standard Package: 2,000 pcs
  • Product Status: Active

You May Also Be Interested in

Walsin Technology Corporation
RF BALUN TRANSFRMR 1805-2170MHZ
Lowest to $0.0801
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0603 (1608 Metric)
Lowest to $0.5734
Mini-Circuits
1:4 LTCC TRANSFORMER, 4500 - 600 / RF Balun 4.5GHz ~ 6GHz 1:4 6-SMD, No Lead
Need more? Email Us
Johanson Technology Inc.
BALUN 4.9GHZ-5.87GHZ 50/50 0805 / RF Balun 4.9GHz ~ 5.87GHz 50 / 50Ohm 0805 (2012 Metric)
Need more? Email Us
Pulse
BALUN 5MHZ-500MHZ 50/50 5SMD / RF Balun 5MHz ~ 500MHz 1.5:1 5-SMD
Lowest to $3.4926
M/A-Com Technology Solutions
BALUN 5 - 1225 MHZ 1:1 / RF Balun 5MHz ~ 1.225GHz 1:1 4-SMD Module
Need more? Email Us
TDK Corporation
MULTILAYER BALUN FOR 680-1100MHZ / RF Balun 680MHz ~ 1.1GHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $0.1657
Johanson Technology Inc.
BALUN 1.7GHZ-2GHZ 50/50 0805 / RF Balun 1.7GHz ~ 2GHz 50 / 50Ohm 0805 (2012 Metric)
Need more? Email Us
Johanson Technology Inc.
BALUN 2.3GHZ-2.7GHZ 50/50 0603 / RF Balun 2.3GHz ~ 2.7GHz 50 / 50Ohm 0603 (1608 Metric)
Lowest to $0.9091

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9940 $51.8440
62+ $1.6361 $101.4382
95+ $1.5850 $150.5750
131+ $1.5339 $200.9409
169+ $1.4828 $250.5932
226+ $1.3294 $300.4444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,782 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess