Products specifications

Category RF/IF and RFID>Balun
Mfr Mini-Circuits
Package Tape & Reel (TR)
Frequency Range 4.5GHz ~ 6GHz
Phase Difference 5°
Insertion Loss (Max) 1.0dB
Return Loss (Min) 14.03dB
Package / Case 6-SMD, No Lead
Mounting SMD (SMT)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Other Names 3157-NCS4-63+TR
Standard Package 1,000
Win Source Part Number 990967-NCS4-63+
Ultra Librarian 3D Model Ultra Librarian NCS4-63+ CAD Model

Description

The NCS4-63+ from Mini-Circuits is a balun that operates in a frequency range of 4.5GHz to 6GHz. Bold the product name (e.g., BAV99S,135 → BAV99S,"135") and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Frequency Range: 4.5GHz to 6GHz
  • Phase Difference: 5°
  • Insertion Loss (max): 1.0dB
  • Return Loss (min): 14.03dB
  • Package: 6-SMD, No Lead
  • Packaging: Tape & reel (TR)
  • Win Source Part Number: 990967-NCS4-63+
  • Standard Package: 1,000
  • Applications: RF/IF and RFID>Balun

You May Also Be Interested in

Murata Electronics North America
MULTI-LAY HYBRID BALUNS 0805
Lowest to $3.1836
ECAD model for LDB215G5120C-001
Johanson Technology Inc.
BALUN 863MHZ-928MHZ 50/100 0805
Need more? Email Us
ECAD model for 0896FB15A0100001E
M/A-Com Technology Solutions
TRANSFORMER
Lowest to $1.7304
ECAD model for ETC1.6-4-2-3TR
TDK Corporation
XFRMR BALUN RF 920MHZ SMD
Need more? Email Us
ECAD model for HHM1726P1
Johanson Technology Inc.
FILTER BALUN MATCH 3.4-3.6GHZ
Lowest to $0.8672
ECAD model for 3500FB39A0050E
Pulse
BALUN 10MHZ-1GHZ 1:1 5SMD MODULE
Lowest to $3.6557
ECAD model for CX2072NLT
Murata Electronics North America
MULTI-LAY HYBRID BALUNS
Need more? Email Us
ECAD model for LDB185G3705G-120
Murata Electronics North America
MULTI-LAY HYBRID BALUNS
Need more? Email Us
ECAD model for LDB182G5005G-120
M/A-Com Technology Solutions
E-Series RF 1:1 Transformer 0.4-500 MHz | BALUN 1MHZ-500MHZ 1:1 6SMD FLAT
Lowest to $1.2428
ECAD model for MABA-009180-500MHZ

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6253 $50.8783
27+ $3.7951 $102.4677
41+ $3.6765 $150.7365
57+ $3.5579 $202.8003
73+ $3.4393 $251.0689
98+ $3.0835 $302.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 85 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention