EN
  • EN
  • DE
  • IT

TC4-1W-7

Part No TC4-1W-7
Manufacturer Mini-Circuits
Catalog Balun
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 356492-TC4-1W-7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4-1W-7 CAD Model

Description

The TC4-1W-7 is a wideband transmission line transformer manufactured by Mini-Circuits. It is designed for impedance matching, signal isolation, and balanced-to-unbalanced conversion in various RF and microwave applications.

Applications

  • Balun applications (balanced to unbalanced signal conversion)
  • Impedance matching between different RF components
  • RF amplifiers
  • Mixers
  • Modulators and demodulators
  • Test and measurement setups
  • Communication systems

Features

  • Wideband frequency range: Operates effectively across a broad spectrum of frequencies, suitable for numerous applications.
  • Excellent impedance matching: Ensures efficient signal transfer with minimal reflection and loss.
  • High isolation: Provides significant isolation between input and output, minimizing unwanted signal leakage.
  • Low insertion loss: Reduces signal attenuation, maintaining signal integrity.
  • Surface-mount technology (SMT): Allows for automated assembly and compact design integration.
  • Small form factor: Saves valuable PCB space, enabling high-density layouts.

Benefits

  • Improved signal transfer: Effective impedance matching maximizes power delivery and minimizes signal distortion.
  • Enhanced signal clarity: High isolation reduces interference and improves overall signal quality.
  • Simplified circuit design: Simplifies the process of impedance matching and balun conversion.
  • Compact solution: Its small size is ideal for space-constrained applications.
  • Cost-effective: Delivers reliable performance at a competitive price point.

Additional Details

The TC4-1W-7 typically comes in a surface-mount package. Critical specifications, including impedance ratio, frequency response, insertion loss, and isolation characteristics, are detailed in the product datasheet, which should be consulted for optimal implementation. Proper impedance matching is crucial for maximizing performance, and the datasheet provides guidelines for achieving this.

You May Also Be Interested in

Pulse
BALUN 5MHZ-200MHZ 1:4 5SMD MODUL
Need more? Email Us
Pulse
BALUN 2.5GHZ BALUN TYPE39
Need more? Email Us
MACOM Technology Solutions
BALUN 5 - 1225 MHZ 1:1
Need more? Email Us
Pulse
1608 900MHZ BLN TYPEKW
Need more? Email Us
MACOM Technology Solutions
BALUN 1MHZ-300MHZ 75/75 6SMD GW
Lowest to $0.8074
Pulse
BALUN 4.5MHZ-1.5GHZ 50/50 5SMD
Need more? Email Us
MACOM Technology Solutions
2:1 BALUN TRANSFORMER
Need more? Email Us
Pulse
BALUN 500KHZ-300MHZ 50/50 5SMD
Need more? Email Us
Pulse
0605 2.4GHZ BLN TYPEYA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.2714 $68.5282
30+ $4.3258 $129.7740
47+ $4.1899 $196.9253
64+ $4.0554 $259.5456
83+ $3.9197 $325.3351
111+ $3.5147 $390.1317
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess