EN
  • EN
  • DE
  • IT

TMUX1209RSVR

Part No TMUX1209RSVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL 16UQFN  /  2 Circuit IC Switch 4:1 5Ohm (Typ) 16-UQFN (2.6x1.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Number of Circuits 2
On-State Resistance (Max) 5Ohm (Typ)
Channel-to-Channel Matching (ΔRon) 150mOhm
Switch Time (Ton, Toff) (Max) 14ns, 5ns (Typ)
-3db Bandwidth 125MHz
Charge Injection 9pC
Channel Capacitance (CS(off), CD(off)) 13pF, 38pF
Current - Leakage (IS(off)) (Max) 75nA (Typ)
Crosstalk -62dB ~ -42dB @ 1MHz ~ 10MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-UFQFN
Supplier Device Package 16-UQFN (2.6x1.8)
Base Product Number TMUX1209
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53441-6,296-53441-2,296-53441-1
Standard Package 3,000
Win Source Part Number 963592-TMUX1209RSVR
Ultra Librarian 3D Model Ultra Librarian TMUX1209RSVR CAD Model

Description

TMUX1209RSVR from Texas Instruments is an interface component in the analog switches, multiplexers, and demultiplexers category, suited for signal routing tasks in embedded systems, industrial controls, instrumentation, communications equipment, and portable electronics. Engineers typically consider this type of device when they need flexible channel selection, compact signal-path management, or simplified board layouts in mixed-signal designs. Texas Instruments is widely used in design environments that prioritize long-term supply support and documentation quality, making this part relevant for both new development and maintenance sourcing. Because exact lifecycle information for TMUX1209RSVR is not available in the provided data, design teams should treat supply planning carefully and confirm current status directly with Texas Instruments or authorized distributors before locking it into production. RoHS compliance information is also not available here, so procurement and compliance teams should verify the latest environmental declarations, datasheet, and manufacturer certificates before release to regulated markets.

You May Also Be Interested in

Vishay
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $1.1506
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Harris Corporation
IC MUX 8:1 300OHM 20CLCC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX4 10OHM 16SOIC
Lowest to $0.8668
Renesas Electronics America
AUDIO/VIDEO SWITCH, 12 CHANNEL / Circuit IC Switch
Lowest to $5.5121
Intersil
IC SWITCH SP4T X 2 450OHM 16SOIC / 2 Circuit IC Switch 4:1 450Ohm 16-SOIC
Lowest to $9.5106
Vishay
IC SW SPST-NO/NCX4 17OHM 16SOIC / 4 Circuit IC Switch 1:1 17Ohm 16-SOIC
Lowest to $2.4138
Maxim Integrated
IC SWITCH SPST-NCX4 35OHM 16DIP / 4 Circuit IC Switch 1:1 35Ohm 16-PDIP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX4 160OHM 16DIP
Lowest to $11.7764

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4834 $50.7570
255+ $0.3966 $101.1330
395+ $0.3842 $151.7590
540+ $0.3718 $200.7720
700+ $0.3595 $251.6500
935+ $0.3223 $301.3505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,580 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess