EN
  • EN
  • DE

RFBLN1005040F0T

Part No RFBLN1005040F0T
Manufacturer Walsin Technology Corporation
Catalog Balun
Description RF BALUN TRANSFRMR 1805-2170MHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Walsin Technology Corporation
Series RFBLN
Package Tape & Reel
Product Status Active
Frequency Range 1.805GHz ~ 2.17GHz
Impedance - Unbalanced/Balanced 50 / 100Ohm
Phase Difference 180° ±15°
Insertion Loss (Max) 1.2dB
Return Loss (Min) -
Package / Case 0402 (1005 Metric), 4 PC Pad
Mounting Type Surface Mount
Base Product Number RFBLN1005
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 1373204-RFBLN1005040F0T
Ultra Librarian 3D Model Ultra Librarian RFBLN1005040F0T CAD Model

Description

The 1373204-RFBLN1005040F0T is a balun manufactured by Walsin Technology Corporation. The 1373204-RFBLN1005040F0T

  • Series: RFBLN
  • Frequency Range: 1.805GHz to 2.17GHz
  • Impedance: 50/100Ohm (unbalanced/balanced)
  • Phase Difference: 180° ±15°
  • Insertion Loss: 1.2dB
  • Package Type: Tape & Reel
  • Dimensions: 0402 (1005 Metric), 4 PC Pad

You May Also Be Interested in

Anaren
BALUN 950MHZ-2.15GHZ 75/75 0805 / Ultra Low Profile 0805 Balun 75 to 75 Balanced
Lowest to $0.6207
TDK Corporation
Thin-Film Balun
Lowest to $0.0329
Mini-Circuits
Lowest to $14.0734
Anaren
BALUN 200MHZ-2.5GHZ 75/75 0805 / Ultra Low Profile 0805 Balun 75 to 75 Balanced
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $20.1698
Johanson Dielectrics Inc.
0805 Balun RoHS
Lowest to $1.4553
Anaren
Ultra Low Profile 0404 Balun
Lowest to $0.3908
TDK Corporation
Need more? Email Us
TDK Corporation
XFRMR BALUN RF DVB-H SMD
Lowest to $0.1482

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0801 $50.0625
1,525+ $0.0657 $100.1925
2,355+ $0.0637 $150.0135
3,250+ $0.0616 $200.2000
4,195+ $0.0596 $250.0220
5,620+ $0.0534 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,749 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess