EN
  • EN
  • DE

AT86RF215M-ZUR

Part No AT86RF215M-ZUR
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX ISM<1GHZ 48VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features IC RF TxRx Only General ISM < 1GHz - 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz 48-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
Family Name AT86RF215
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AT86RF215M-ZURTR, AT86RF215M-ZURCT, AT86RF215M-ZURDKR, AT86RF215M-ZUR-ND
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911975-AT86RF215M-ZUR
Ultra Librarian 3D Model Ultra Librarian AT86RF215M-ZUR CAD Model

Description

Microchip Technology's AT86RF215M-ZUR: A Versatile RF Transceiver

The AT86RF215M-ZUR from Microchip Technology is a highly integrated RF transceiver designed for the robust and flexible needs of modern wireless communication systems. This device is particularly tailored for applications requiring dual-band capability as it supports sub-1GHz and 2.4GHz bands, making it an excellent choice for Internet of Things (IoT) devices, smart metering, home automation, and industrial applications.

The AT86RF215M-ZUR offers exceptional performance with its high sensitivity and output power, ensuring reliable communication over extended ranges. It is compatible with a variety of modulation schemes, including BPSK, QPSK, OQPSK, and MSK, as well as IEEE 802.15.4g-based and proprietary wireless protocols. This versatility allows designers to use the transceiver in a multitude of wireless communication projects.

With its low power consumption, the transceiver is optimized for battery-operated devices, helping to extend the life of your product in the field. The device also features an integrated battery monitor and temperature sensor, which can be used for advanced power management and environmental monitoring within the application.

The AT86RF215M-ZUR is equipped with a wide range of features to ensure robust operation. These include digital RSSI measurement, automatic gain control, and diversity antenna support. It also has a programmable output power of up to 14 dBm in the sub-1GHz band and up to 11 dBm in the 2.4GHz band, which can be adjusted for compliance with regional RF regulations.

For ease of integration, the device comes in a compact 32-VFQFN package and is supported by Microchip's development tools and software. This support simplifies the design process, allowing for faster time-to-market. The AT86RF215M-ZUR is not only a testament to Microchip's commitment to providing advanced solutions for wireless communications but also a testament to their support for developers at every step of their design journey.

Whether you're developing a complex mesh network or a simple point-to-point communication system, the AT86RF215M-ZUR RF transceiver offers the flexibility, reliability, and performance needed to meet the demands of your wireless application.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Renesas Electronics America
IC RF TXRX+MCU BLE 100VFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5160 $59.6120
17+ $6.9877 $118.7909
26+ $6.7692 $175.9992
36+ $6.5509 $235.8324
46+ $6.3326 $291.2996
62+ $5.6774 $351.9988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess