EN
  • EN
  • DE

UC2843ADWTRG4

Part No UC2843ADWTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description PWM Power Supply Controllers Current-Mode PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Fall Time 50 ns
Max Duty Cycle 100 %
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Outputs 1
Output Current 1 A
Rise Time 50 ns
RoHS Compliant
Switching Frequency 500 kHz
Topology Boost, Flyback
Win Source Part Number 1101988-UC2843ADWTRG4
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC2843ADWTRG4 CAD Model

Description

Product Overview: UC2843ADWTRG4 from Texas Instruments

The UC2843ADWTRG4 is a high-performance, fixed-frequency current-mode PWM controller manufactured by Texas Instruments. This integrated circuit is designed specifically for efficient power supply management and is commonly used in a variety of switch-mode power supplies (SMPS), including off-line and DC-to-DC converter configurations.

Built to offer precise control over power delivery, the UC2843ADWTRG4 features a stable 8.4V reference voltage and an oscillator with a fixed frequency that is programmable. This allows designers to set the optimal switching frequency for their power supply application, ensuring efficient operation and reduced electromagnetic interference (EMI).

The device operates with a supply voltage range of 12V to 25V, making it versatile for different power environments. Its power-saving features include automatic feed-forward compensation and pulse-by-pulse current limiting, which enhance the safety and reliability of the power supply. Additionally, the UC2843ADWTRG4 provides under-voltage lockout with hysteresis, ensuring that the power supply operates only under adequate conditions, thus protecting the circuitry.

The UC2843ADWTRG4 is available in a 16-pin SOIC package, which is suitable for surface-mount technology (SMT) and offers a compact solution for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures stable performance across a wide range of environmental conditions.

Key features of the UC2843ADWTRG4 include:

  • Trimmed Oscillator for Precise Frequency Control
  • Oscillator Frequency Guaranteed at 250kHz
  • Current Mode Operation to 500kHz
  • Automatic Feed-Forward Compensation
  • Pulse-by-Pulse Current Limiting
  • Enhanced Load Response Characteristics
  • Under-Voltage Lockout with Hysteresis
  • Double Pulse Suppression
  • High Current Totem Pole Output
  • Internally Trimmed Bandgap Reference
  • Low RO Output Driver

Engineers and designers looking for a reliable PWM controller for their power management applications can trust the UC2843ADWTRG4 to deliver performance and durability. With its advanced features and Texas Instruments' reputation for quality, this product is an excellent choice for a wide range of power supply designs.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Fujitsu Electronics America, Inc.
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess