EN
  • EN
  • DE

BNC-0303T

Part No BNC-0303T
Manufacturer TYCLON
Catalog RF Accessories
Description BNC-030IT is an Impedance Converter. Impedance converter from BNC50Ω jack to F75Ω plug. It features a operates up to 3.5GHz, and an excellent V.S.W.R 1.2(Max.) at DC~1.5GHz、1.25(Max.) at 1.5~3.5GHz. Rated Power is 0.5W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Retail Package
Product Status Active
Accessory Type Impedance Matching Pad
For Use With/Related Products General Purpose
Ultra Librarian 3D Model Ultra Librarian BNC-0303T CAD Model

You May Also Be Interested in

TE Connectivity
SURGE PROTECTOR BULKHEAD
Need more? Email Us
TYCLON
75 Ohm N Plug to 50 Ohm Jackan Impedance Converter. an Impedance converter for N75Ω plug to N50Ω jack. It features a operates up to 3GHz, and an excellent V.S.W.R 1.2(Max.) at DC~3GHz. The contact is made of Gold Plating, while the body is Nickel Plating. Rated Power is 0.5W.
Need more? Email Us
TYCLON
BNC-030IT is an Impedance Converter. Impedance converter from BNC50Ω jack to F75Ω plug. It features a operates up to 3.5GHz, and an excellent V.S.W.R 1.2(Max.) at DC~1.5GHz、1.25(Max.) at 1.5~3.5GHz. Rated Power is 0.5W
Need more? Email Us
TYCLON
N 50 Ohm 4-Way Distributor an Coaxial Distributor. Stripline type 4 distributor with N50Ω jack. It features a impedance 50Ω, operates up to 40~900MHz, and an excellent V.S.W.R 1.5(Max.) at 40~900MHz. The contact is made of Silver Plating, while the body is Nickel Plating.
Need more? Email Us
TE Connectivity
MOUNT,MGM,3/4,58A,RTNM
Lowest to $61.9673
TYCLON
BNC-0101H is an Impedance Converter. Impedance converter for BNC50Ω plug to BNC75Ω jack. It features a operates up to 3.5GHz, and an excellent V.S.W.R 1.3(Max.) at 10~50MHz, 1.2(Max.) at 50MHz~1000MHz. Withstanding temperatures from -20~+50℃. The contact is made of Silver Plating, while the body is Nickel Plating. Rated Power is 0.5W.
Need more? Email Us
TE Connectivity
ANTENNA MAGNETIC BASE 50MM RG174
Need more? Email Us
TYCLON
N 50 Ohm 4-Way Distributor an Coaxial Distributor. Stripline type 4 distributor with N50Ω jack. It features a impedance 50Ω, operates up to 900~1800MHz, and an excellent V.S.W.R 1.3(Max.) at 900~1800MHz. The contact is made of Silver Plating, while the body is Nickel Plating.
Need more? Email Us
Pulse
NMO HIGH FREQUENCY MOUNT, 17' RG
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess