EN
  • EN
  • DE

0077005702

Part No 0077005702
Manufacturer Laird Technologies EMI
Catalog RFI and EMI - Contacts, Fingerstock and Gaskets
Description RFI FINGERSTOCK BECU SLOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Fingerstock
Width 0.600" (15.24mm)
Length 16.000" (406.40mm)
Height 0.220" (5.59mm)
Material Beryllium Copper
Attachment Method Slot
Temperature Range - Operating 121°C
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1527176-0077005702
Ultra Librarian 3D Model Ultra Librarian 0077005702 CAD Model

Description

N

You May Also Be Interested in

Laird Technologies, Inc.
GK,NICU,NRS,PU,V0,REC 040 X.157X
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FINGERSTOCK BECU NICKEL CLIP
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FINGERSTOCK BECU SLOT
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess