EN
  • EN
  • DE

BGF 109L E6328

Part No BGF 109L E6328
Manufacturer Infineon Technologies
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC 28PF (TOTAL) ESD SMD  /  LC EMI Filter 5th Order Low Pass 10 Channel C = 28pF (Total) 25 mA 24-UFBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>EMI/RFI Filters (LC, RC Networks)
Mfr Infineon Technologies
Package Tape & Reel (TR)
Product Status Obsolete
Type Low Pass
Filter Order 5th
Technology LC
Number of Channels 10
Attenuation Value 45dB @ 800MHz ~ 2.2GHz
Resistance - Channel (Ohms) 90
Current 25 mA
Values C = 28pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Voltage - Rated 5V
Mounting SMD (SMT)
Package / Case 24-UFBGA
Dimension 0.083" L x 0.083" W (2.10mm x 2.10mm)
Height 0.026" (0.65mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names SP000454322,BGF 109L E6328-ND,BGF109LE6328
Standard Package 4,500
Win Source Part Number 973199-BGF 109L E6328
Ultra Librarian 3D Model Ultra Librarian BGF 109L E6328 CAD Model

Description

The Infineon Technologies BGF 109L E6328 is a low pass EMI/RFI filter manufactured by Infineon Technologies.

  • Case/Package: 24-UFBGA
  • Channels: 10
  • Resistance: 90 ohms per channel
  • Attenuation: 45dB @ 800MHz ~ 2.2GHz
  • Current: 25 mA
  • Application: Data lines for mobile devices
  • Voltage Rating: 5V
  • Compliance: RoHS
  • Packaging: Tape and reel

You May Also Be Interested in

TDK Corporation
FILTER LC 22PF 250MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHM/0.022UF TH
Need more? Email Us
TDK Corporation
Need more? Email Us
API Technologies Corp
FILTER LC(PI) 4000PF SMD
Need more? Email Us
TDK Corporation
Need more? Email Us
NXP / Nexperia
FILTER RC(PI) 100 OHM/11PF SMD
Lowest to $13.5978
Delta Electronics
Through Hole Power Line Filter Modules RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 480MHZ SMD
Lowest to $0.3733

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess